- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWI24-15-N-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | cULus | Level VI | 1.6A | Positive | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | - | - | RoHS Compliant | ||
![]() EPS120100UPS-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0°C~40°C | 2008 | WALL PLUG (12W) | 1.18Lx1.77W x 2.43 H 30.0mmx45.5mmx61.8mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | cULus | Level IV | 1A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-24-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-48-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-48-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 48V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-15-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-15-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SWI6-12-N-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.172lb 78.02g | 0°C~40°C | 2016 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.2W | 6W | cULus, PSE | Level VI | 600mA | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | ||
![]() SWM6-5-EH-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-18-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-19-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 19V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-24-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-24-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI120-48-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 1.4lbs 635g | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 120W | 120W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.5A | - | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | 39.116mm | 168.148mm | 66.04mm | RoHS Compliant | ||
![]() SWI10-12-N-P5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.199lb 90.26g | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SDI90-48-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 1.1lbs 499g | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | 90W | CE, cULus, FCC, GS, PSE | Level VI | 1.88A | Positive | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | ||
![]() SDI18-15-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | ||
![]() SMI6-9-V-P5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 0.153lb 69.4g | 0°C~40°C | 2016 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 670mA | Positive | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | ||
![]() SMI24-9-K-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 23W | 24W | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 2.5A | Positive | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | ||
![]() SMI36-5-V-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 25W | 36W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 5A | Positive | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 39.4 1.00m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | - | - | RoHS Compliant |