- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI90-24-U-P5R CUI Inc. | 193 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | - | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() ETSA180066UDC-P5P-SZ CUI Inc. | 97 |
| Datasheet | - | Desktop | - | - | 2012 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 12W | CE, cULus | - | 18V | 660mA | Positive | - | - | - | - | - | 1.8288m | - | - | - | 27.432mm | 74.93mm | 47.498mm | RoHS Compliant | - | ||
![]() SWI18-12-E-P5 CUI Inc. | 295 |
| Datasheet | 20 Weeks | - | 0.34lb 154.22g | 0°C~40°C | 2015 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | 71.882mm | 34.036mm | RoHS Compliant | Lead Free | ||
![]() SDI18-5-U-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SMI18-12-V-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - | ||
![]() SDI50-12-UD-P5R CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2015 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 4.2A | Positive | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI90-19-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | - | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI90-12-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 84W | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | - | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI120-16-U-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 1.3lbs 589.7g | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 120W | 120W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 7.5A | - | - | Cord (Sold Separately) | 16V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | 39.116mm | 168.148mm | 66.04mm | RoHS Compliant | - | ||
![]() SDI120-12-UC-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 1.4lbs 635g | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 108W | 120W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 9A | - | - | Cord | 12V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | 39.116mm | 168.148mm | 66.04mm | RoHS Compliant | - | ||
![]() SDI18-12-UC-P6 CUI Inc. | 247 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI24-12-N-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus, PSE | Level VI | - | 2A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SMI36-12-V-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | - | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-18-U2-P6 CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 18V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-12-UD2-P5 CUI Inc. | 24 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 12V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-9-UDC-P6 CUI Inc. | 41 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 45W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI65-15-UD-P5R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 4.3A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI50-9-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 45W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 9V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-9-U2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 45W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 9V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI50-48-UD2-P6 CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 50W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Cord | 48V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | - | - | - | RoHS Compliant | - |