- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWI18-5-E-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.34lb 154.22g | 0°C~40°C | 2016 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 18W | CE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SWI24-24-E-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | - | ||
![]() SMI6-5-V-P6 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | 0.153lb 69.4g | 0°C~40°C | 2015 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | 1.2A | Positive | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | Lead Free | ||
![]() SDI50-12-UC-P6 CUI Inc. | 24 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4.2A | Positive | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | - | ||
![]() SDI18-9-UD-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | - | ||
![]() SDI18-9-U-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SMI24-24-K-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() SDI18-5.9-U-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | - | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 3A | Positive | Positive Center | Cord (Sold Separately) | 5.9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI5-12-E-P5R CUI Inc. | 41 |
| Datasheet | 15 Weeks | 0.177lb 80.29g | 0°C~40°C | - | SWI3-E (3W) | 0.89Lx1.42W x 2.58 H 22.6mmx36.0mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI5-5-E-P6 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | 0.177lb 80.29g | 0°C~40°C | - | SWI5-E (5W) | 0.89Lx1.42W x 2.58 H 22.6mmx36.0mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 5W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI18-15-UC-P6 CUI Inc. | 33 |
| Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI12-9-E-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.278lb 126.1g | 0°C~40°C | 2016 | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 11W | 12W | CE | Level VI, CoC Tier 2 | 1.2A | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SWI12-9-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.278lb 126.1g | 0°C~40°C | 2016 | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 11W | 12W | CE | Level VI, CoC Tier 2 | 1.2A | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | 71.882mm | 34.036mm | RoHS Compliant | - | ||
![]() SWM12-5-NV-P6 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-5-NV-P5R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-6-NH-P5 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-15-NH-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-12-NH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-5-EH-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM12-6-EV-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 6V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 100mW Max | - | - | - | RoHS Compliant | - |