- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWM12-5-EH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-24-NV-P6R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-48-U-P6 CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.05A | Positive | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SDI50-9-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 36W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SWI12-5.9-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.278lb 126.1g | 0°C~40°C | - | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | CE | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | - | - | RoHS Compliant | ||
![]() SWM12-6-NV-P5R CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-6-NV-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-12-NV-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-6-NH-P6R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-24-NH-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWI12-5-E-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.3lb 136.08g | 0°C~40°C | 2016 | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 13W | 12W | CE | Level VI, CoC Tier 2 | 2.5A | Positive | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | 71.882mm | 34.036mm | RoHS Compliant | ||
![]() SWM12-18-EV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 18V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-24-NH-P6R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI18-15-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | ||
![]() SWI24-24-N-P5 CUI Inc. | 151 |
| Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus, PSE | Level VI | 1A | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | ||
![]() SDI50-9-UD-P5 CUI Inc. | 33 |
| Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 36W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 4A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SDI50-48-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 1.05A | Positive | Positive Center | Cord | 48V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SWI15-15-E-P5 CUI Inc. | 1480 |
| Datasheet | 15 Weeks | 0.22lb 99.79g | -20°C~40°C | - | SWI15-E (15W) | 2.80Lx2.62W x 1.91 H 71.0mmx66.6mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 15W | - | CE, GS | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | Europe | 70.9 1.80m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWI12-12-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.278lb 126.1g | 0°C~40°C | 2016 | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | 12W | CE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | - | - | RoHS Compliant | ||
![]() SWM12-5-EV-MUB CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 100mW Max | - | - | - | RoHS Compliant |