- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWI10-12-N-P5R CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.199lb 90.26g | - | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI24-12-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | - | 0°C~40°C | 1997 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | 2A | Positive | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free | ||
![]() SWI6-12-N-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.172lb 78.02g | - | 0°C~40°C | 2016 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.2W | 6W | cULus, PSE | Level VI | - | 500mA | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | - | ||
![]() SDI30-12-U-P5 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | 0°C~40°C | 2017 | SDI30-U (30W) | 4.37Lx2.05W x 1.27 H 111.0mmx52.0mmx32.3mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | CE, cULus, GS, PSE | Level VI | - | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 60.2 1.53m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() EPSA120050UB-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | 63.049339g | - | - | 2012 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 6W | CE | - | 12V | 500mA | Positive | - | - | - | - | - | 1.52908m | - | - | - | 37.084mm | 74.93mm | 35.052mm | RoHS Compliant | - | ||
![]() ETMA150667UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | - | 1.4lbs 635g | - | 0°C~40°C | 2015 | ETMA-U (110W) | 6.69Lx2.55W x 1.52 H 170.0mmx64.8mmx38.5mm | Not For New Designs | Not Applicable | Power | - | - | Medical | 100W | 110W | CB, CE, cURus | Level V | - | 6.67A | - | - | Cord | 15V | Desktop (Class I) | North America | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | 300mW Max | 38.608mm | - | - | RoHS Compliant | - | ||
![]() EMSA120250K-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2012 | EMSA (30W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | CCC, CE, cULus, GS, PSE | Level V | - | 2.5A | Positive | Positive Center | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.306mm | - | - | RoHS Compliant | - | ||
![]() ETSA480313UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | 4 | - | - | 0°C~60°C | 2015 | ETSA-U (150W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 150W | 150W | CE, cULus, TUVgs | Level VI | - | 3.13A | - | - | Cord | 48V | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 43.942mm | - | - | RoHS Compliant | - | ||
![]() SDI50-48-UD-P5 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.684lb 310.26g | - | 0°C~40°C | 2016 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1.05A | Positive | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | - | ||
![]() SWI6-7.5-N-P7 CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | - | - | 0°C~40°C | - | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 7.5W | - | cULus, PSE | Level VI | - | - | - | Positive Center | Fixed Blade | 7.5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI120-16-UC-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 1.3lbs 589.7g | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 120W | 120W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 7.5A | - | - | Cord | 16V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | 39.116mm | 168.148mm | 66.04mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | 219.992299g | 30W | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | CE, TUV, cURus | - | - | 3A | Positive | - | - | 9V | - | - | 1.2192m | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | - | ||
![]() SWI10-5-E-P6 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.212lb 96.16g | - | 0°C~40°C | 2017 | SWI10-E (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI10-5-E-MUB CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.212lb 96.16g | - | 0°C~40°C | 2017 | SWI10-E (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | CE, TUVgs | Level VI, CoC Tier 2 | - | - | - | - | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI10-12-N-P7R CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | 0.199lb 90.26g | - | 0°C~40°C | 2017 | SWI10-N (10W) | 2.72Lx1.13W x 3.06 H 69.0mmx28.8mmx77.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 10W | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 1.3mm I.D. x 3.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI5-12-N-MUB CUI Inc. | 62 |
| Datasheet | 15 Weeks | - | 0.177lb 80.29g | - | 0°C~40°C | 2017 | SWI5-N (5W) | 0.89Lx1.42W x 1.88 H 22.6mmx36.0mmx47.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | - | - | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | USB Micro | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI120-24-UC-P51 CUI Inc. | 304 |
| Datasheet | 20 Weeks | - | 1.3lbs 589.7g | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | Power | 40°C | 0°C | ITE (Commercial) | 120W | 120W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 5A | - | - | Cord | 24V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | 39.116mm | 168.148mm | 66.04mm | RoHS Compliant | - | ||
![]() SDI50-24-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.684lb 310.26g | - | 0°C~40°C | 2015 | SDI50-UD (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 2.1A | Positive | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDI12-5.9-UDC-P5 CUI Inc. | 89 |
| Datasheet | 20 Weeks | - | 0.243lb 110.22g | - | 0°C~40°C | - | SDI12-UD (12W) | 2.95Lx1.89W x 1.18 H 75.0mmx48.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 2A | Positive | Positive Center | Cord | 5.9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 74.93mm | 48.006mm | RoHS Compliant | - | ||
![]() SMI24-24-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | - | 0°C~40°C | 2016 | SMI24 (24W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | 1A | Positive | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | Lead Free |