- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWM30-48-EV-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM30-E (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 30W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 48V | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM30-9-NV-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM30-N (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 27W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI18-24-V-P7R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 19.2W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Included) | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM30-5-NV-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM30-N (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 20W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI36-24-N-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Multi-Blade (Included) | 24V | Wall Mount (Class II) | North America | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI36-9-K-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 36W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3.34A | Positive | Positive Center | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | ||
![]() SWI18-9-E-P5R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.34lb 154.22g | 0°C~40°C | 2016 | SWI18-E (18W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 18W | CE | Level VI, CoC Tier 2 | 2.2A | Positive | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() SWI24-12-E-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CE | Level VI, CoC Tier 2 | 2A | Positive | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() SWI24-15-E-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | CE | Level VI, CoC Tier 2 | 1.6A | Positive | Positive Center | Fixed Blade | 15V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() SWI24-24-N-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus | Level VI | 1A | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | ||
![]() SMI24-48-E-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SMI24 (24W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | - | - | Multi-Blade (Included) | 48V | Wall Mount (Class II) | Europe | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI24-12-V-P7 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | - | SMI24 (24W) | 2.95Lx1.41W x 2.58 H 75.0mmx35.8mmx65.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | CCC, CE, cULus, FCC, PSE, RCM | Level VI, CoC Tier 2 | - | - | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Included) | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI50-15-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI50-U (50W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 50W | 50W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.34A | Positive | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 150mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SMI36-12-E-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | Europe | 59 1.50m | Multi-Blade (Included) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-19-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SWI6-3.3-N-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.172lb 78.02g | 0°C~40°C | - | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 5W | 6W | cULus, PSE | Level VI | 1.5A | Positive | Positive Center | Fixed Blade | 3.3V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 41.91mm | - | - | RoHS Compliant | ||
![]() SWI6-5.9-E-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.212lb 96.16g | 0°C~40°C | - | SWI6-E (6W) | 2.05Lx1.10W x 2.36 H 52.0mmx28.0mmx60.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.1W | 6W | CE | Level VI | 1.2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 59.944mm | - | - | RoHS Compliant | ||
![]() SWM6-9-EH-P5 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-6-EH-P6 CUI Inc. | 25 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-5-NH-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant |