- Series
- Efficiency
- Applications
- Approval Agency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
- Output Connector
- Region Utilized
- Voltage - Output
Attribute column
Manufacturer
CUI Inc AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMI6-9-V-P5R CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 0.153lb 69.4g | 0°C~40°C | 2016 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | - | 670mA | Positive | Positive Center | Multi-Blade (Included) | 9V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | ||
![]() SWI6-12-N-P1 CUI Inc. | 25 |
| Datasheet | 6 Weeks | - | 0.172lb 78.02g | 0°C~40°C | 2017 | SWI6-N (6W) | 2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm | Not For New Designs | Not Applicable | - | - | - | ITE (Commercial) | 7.2W | - | cULus, PSE | Level VI | - | - | - | - | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Phono Plug, 3.5mm O.D. x 14.0mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWI24-12-N-P11 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.72 H 72.0mmx34.0mmx69.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 24W | - | cULus, PSE | Level VI | - | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() ETSA360278UC-P51-WP CUI Inc. | 52 |
| Datasheet | 17 Weeks | 4 | - | - | 2015 | - | - | Obsolete | Not Applicable | - | 40°C | 0°C | - | - | 100W | CE, cULus | - | 36V | 2.78A | - | - | - | - | - | - | 1.8288m | - | - | - | 43.942mm | 169.926mm | 85.09mm | RoHS Compliant | ||
![]() SDI120-24-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 120W | - | CE, cULus, GS, PSE | Level VI | - | - | - | - | Cord | 24V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI120-16-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 120W | - | CE, cULus, GS, PSE | Level VI | - | - | - | - | Cord | 16V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI18-12-UDC-P5 CUI Inc. | 178 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | Cord | 12V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | ||
![]() SMI36-12-E-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | CCC, cULus, PSE, UL | Level VI, CoC Tier 2 | - | - | - | Positive Center | Multi-Blade (Included) | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SMI18-24-V-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 19W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 800mA | Positive | Positive Center | Multi-Blade (Included) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | ||
![]() SWI24-24-N-P5R CUI Inc. | 898 |
| Datasheet | 20 Weeks | - | 0.327lb 148.32g | 0°C~40°C | 2016 | SWI24-N (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | cULus, PSE | Level VI | - | 1A | Positive | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 52.07mm | 71.882mm | 34.036mm | RoHS Compliant | ||
![]() SMI36-15-K-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 36W | 36W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 2.4A | Positive | Positive Center | Multi-Blade (Sold Separately) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | ||
![]() SMI18-5-V-P6R CUI Inc. | 33 |
| Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Multi-Blade (Included) | 5V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | ||
![]() SMI18-15-V-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.375lb 170.1g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 18W | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 1.3A | Positive | Positive Center | Multi-Blade (Included) | 15V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | ||
![]() SMI18-12-V-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.349lb 158.3g | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 19W | - | CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | - | - | - | - | Multi-Blade (Included) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI18-9-U-P6R CUI Inc. | 25 |
| Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 18W | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | - | 2.2A | Positive | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | ||
![]() SDI18-15-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1.3A | Positive | Positive Center | Cord | 15V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | ||
![]() SDI18-5-UDC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Cord | 5V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | ||
![]() SDI18-5.9-UDC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | - | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Cord | 5.9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | ||
![]() SDI18-5.9-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | - | SDI18-UD (18W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | Cord | 5.9V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 34.036mm | 88.392mm | 50.038mm | RoHS Compliant | ||
![]() SWI12-5.9-E-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.278lb 126.1g | 0°C~40°C | - | SWI12-E (12W) | 2.83Lx1.34W x 2.38 H 72.0mmx34.0mmx60.5mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | CE | Level VI, CoC Tier 2 | - | 2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | 60.452mm | 71.882mm | 34.036mm | RoHS Compliant |