- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE10-EW-S24-DIN CUI Inc. | 15 |
| Datasheet | 11 Weeks | - | DIN Rail | - | - | -40°C~70°C With Derating | - | - | AE10-EW-DIN (10W) | 3.78Lx2.13W x 1.44 H 96.1mmx54.0mmx36.6mm | yes | Active | Not Applicable | - | Enclosed | - | 10W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE | 80% | 4kV | 1000V | - | - | 100V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQA50-D48-S3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | 57.000005g | -40°C~85°C | Tray | 2016 | PQA50-T (50W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | - | 89% | 1.5kV | 75V | 3.3V | - | 36V | 48V | YES | 50W | - | - | 33W | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S12-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Tray | 2015 | PYB10-U (10W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 10W | - | - | - | - | - | - | 1 | EN, IEC | 86% | - | 36V | - | - | 9V | - | - | 10W | - | 833mA | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() AE40-EW-S15-DIN CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | - | - | AE40-EW-DIN (40W) | 5.32Lx2.76W x 1.54 H 135.0mmx70.0mmx39.0mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | 84% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQA30-D48-S5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | DIP | 21.999995g | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 86% | 1.5kV | 75V | 5V | 6A | 36V | 48V | YES | 30W | - | 6A | - | - | - | OCP, OVP, SCP | 11.938mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 2 | EN, IEC | 86% | - | 36V | 12V | - | 9V | 24V | NO | 10W | -12V | 416mA | - | - | 416mA | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() VHK200W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK200W (200W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X9 | 1 | - | 88% | - | 75V | 48V | - | 18V | 48V | YES | 200W | - | - | - | Isolated | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK200W-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK200W (200W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X9 | 1 | - | 86% | - | 75V | 12V | - | 18V | 48V | YES | 200W | - | - | - | Isolated | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-S12-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 1 | EN, IEC | 89% | - | 36V | 12V | - | 9V | 24V | YES | 20W | - | 1.667A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB15-Q48-S5-U CUI Inc. | 145 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 28.349523g | -40°C~85°C | Tray | 2016 | PYB15-U (15W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 89% | - | 75V | - | - | 18V | - | - | 15W | - | - | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q24-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | -40°C~85°C | Bulk | 2016 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 82% | - | 36V | 15V | - | 9V | 24V | YES | 50W | - | 3.33A | - | Isolated | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S24-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 15W | - | 625mA | - | - | - | - | 26.162mm | RoHS Compliant | - | ||
![]() PYB20-Q24-S5-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 1 | EN, IEC | 90% | - | 36V | 5V | - | 9V | 24V | YES | 20W | - | 4A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PQA50-D48-S24-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | 57.000005g | -40°C~85°C | Tray | 2016 | PQA50-T (50W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 24V | - | 36V | 48V | YES | 50W | - | 2.083A | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() AE10-EW-S5-T CUI Inc. | 36 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | -40°C~70°C With Derating | - | - | AE10-EW-T (10W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | Enclosed | - | 10W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE | 72% | 4kV | 1000V | - | - | 100V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AE40-EW-S24-T CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | -25°C~70°C With Derating | - | - | AE40-EW-T (40W) | 5.32Lx2.76W x 1.32 H 135.0mmx70.0mmx33.5mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | - | - | - | - | 1 | - | 84% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VFK400W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | 1.179794kg | -40°C~100°C | Bulk | 2013 | VFK400W (400W) | 7.84Lx4.99W x 1.54 H 199.0mmx126.8mmx39.0mm | yes | Active | 1 (Unlimited) | 13 | Enclosed | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | - | 86.5% | - | 75V | 48V | - | 18V | 48V | YES | 400W | - | - | 398W | Isolated | - | - | 39.116mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-S12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 49.999997g | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | - | 18V | - | - | 15W | - | 1.25A | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-S5-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | - | 18V | - | - | 30W | - | 6A | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-S5-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X8 | 1 | EN, IEC | 88% | - | 36V | 5V | - | 9V | 24V | YES | - | - | - | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free |