- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation | Isolation Voltage | Current - Output 2 | Current - Output 3 | Product | Features | Input Voltage | Product Category | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQAE50-D24-S15-T CUI Inc. | 17 |
| - | - | - | Chassis Mount | - | - | - | PQAE50 | CUI Inc. | 24 | - | 36 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 15 V | - | Tray | 656-31675R | Active | Details | 62368-1 | - | - | - | 15V | -40°C ~ 105°C (With Derating) | Tray | - | PQAE50 (50W) | 2.99" L x 1.24" W x 0.83" H (76.0mm x 31.5mm x 21.2mm) | - | - | - | - | Enclosed | ITE (Commercial) | 50W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 91% | 1.5 kV | 36V | - | 18V | - | - | 3.333A | - | 50 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | 18 V to 36 mm | Isolated DC/DC Converters - Chassis Mount | 21.2 mm | 76 mm | 31.5 mm | - | - | ||
![]() PQAE50-D48-S24-TH CUI Inc. | 17 |
| - | - | - | Chassis Mount | - | - | - | PQAE50 | CUI Inc. | 24 | - | 75 V | 36 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 24 V | - | Tray | 656-31711R | Active | - | 62368-1 | - | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | - | PQAE50 (50W) | 2.99" L x 1.24" W x 1.00" H (76.0mm x 31.5mm x 25.3mm) | - | - | - | - | Enclosed | ITE (Commercial) | 50W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 92% | 1.5 kV | 75V | - | 36V | - | - | 2.083A | - | 50 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Chassis Mount | 16.5 mm | 51.4 mm | 26.2 mm | - | - | ||
![]() PQQ6W-Q24-S24-S CUI Inc. | In Stock | - | - | - | - | Through Hole | 8-SIP Module, 7 Leads | - | - | PQQ6W | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | 24V | -40°C ~ 105°C (With Derating) | - | - | PQQ6W-S (6W) | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 6 W | - | - | - | - | - | - | - | - | 1 | CE | 85% | 1.6 kV | 36V | - | 9V | - | - | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off | - | - | - | - | - | - | - | ||
![]() PQAE50-D24-S3-TH CUI Inc. | 21 |
| - | - | - | Chassis Mount | - | - | - | PQAE50 | CUI Inc. | 24 | - | 36 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 3.3 V | - | Tray | 656-31677R | Active | - | 62368-1 | - | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | - | PQAE50 (50W) | 2.99" L x 1.24" W x 1.00" H (76.0mm x 31.5mm x 25.3mm) | - | - | - | - | Enclosed | ITE (Commercial) | 33W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 91% | 1.5 kV | 36V | - | 18V | - | - | 10A | - | 33 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | 18 V to 36 mm | Isolated DC/DC Converters - Chassis Mount | 16.5 mm | 51.4 mm | 26.2 mm | - | - | ||
![]() PQAE50-D48-S24-T CUI Inc. | 21 |
| - | - | - | Chassis Mount | - | - | - | PQAE50 | CUI Inc. | 24 | - | 75 V | 36 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 24 V | - | Tray | 656-31706R | Active | Details | 62368-1 | - | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | - | PQAE50 (50W) | 2.99" L x 1.24" W x 0.83" H (76.0mm x 31.5mm x 21.2mm) | - | - | - | - | Enclosed | ITE (Commercial) | 50W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 92% | 1.5 kV | 75V | - | 36V | - | - | 2.083A | - | 50 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Chassis Mount | 21.2 mm | 76 mm | 31.5 mm | - | - | ||
![]() PQAE50-D48-S3-TH CUI Inc. | 21 |
| - | - | - | Chassis Mount | - | - | - | PQAE50 | CUI Inc. | 24 | - | 75 V | 36 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 3.3 V | - | Tray | 656-31707R | Active | - | 62368-1 | - | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | - | PQAE50 (50W) | 2.99" L x 1.24" W x 1.00" H (76.0mm x 31.5mm x 25.3mm) | - | - | - | - | Enclosed | ITE (Commercial) | 33W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 91% | 1.5 kV | 75V | - | 36V | - | - | 10A | - | 33 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Chassis Mount | 16.5 mm | 51.4 mm | 26.2 mm | - | - | ||
![]() PDSE1-S24-S9-M CUI Inc. | 50 |
| - | - | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | - | 9V | -40°C ~ 105°C (With Derating) | - | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 999 mW | - | - | - | - | - | - | - | - | 1 | CE, cURus | 83% | 1.5 kV | 26.4V | - | 21.6V | - | - | 111mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-D15-M CUI Inc. | 36 |
| - | - | - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | - | 15V | -40°C ~ 105°C (With Derating) | - | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 1.02 W | - | - | - | - | - | - | - | - | 2 | CE, cURus | 83% | 1.5 kV | 26.4V | - | 21.6V | - | - | 34mA, 34mA | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S15-S5-M CUI Inc. | 54 |
| - | - | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | CUI Inc. | 38 | - | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 5 V | - | Tube | 656-31899R | Active | - | 62368-1 | - | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE, cURus | 82% | 1.5 kV | 16.5V | - | 13.5V | - | - | 200mA | - | 1 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 1.5 kV | - | - | Isolated | - | +/- 13.5 V to +/- 16.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 8.5 mm | - | - | ||
![]() VFK-DIN RAIL Kit CUI Inc. | In Stock | - | - | - | - | - | Full Brick | - | - | - | - | 8 | Industrial | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | 659-91124R | - | - | - | 7.760272 oz | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | - | ||
![]() PQDE6W-Q110-D12-H-DIN CUI Inc. | 41 |
| - | - | - | - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 250 mA | 250 mA | 12 V | - 12 V | Tray | 656-31191R | Active | Details | 62368-1 | - | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | - | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | - | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | 2 Output | CE | 84% | 2.25 kV | - | - | - | - | - | 250mA, 250mA | DC | 6 W | - | -12V | - | - | - | - | - | - | 2.25 kV | - | - | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | - | - | ||
![]() PEP1-S5-D5-M CUI Inc. | 23 |
| - | - | - | Surface Mount | 12-SMD Module, 10 Leads | - | - | PEP1-S5 | CUI Inc. | 32 | - | 5.5 V | 4.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | 100 mA | 5 V | - 5 V | Tube | 656-92219R | Active | Details | 55024; 55032 Class A; 62368-1 | - | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | - | PEP1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | - | - | - | - | - | - | - | 2 | CB Scheme, EN, IEC, UL | 82% | 3 kV | 5.5V | - | 4.5V | - | - | 100mA, 100mA | - | 1 W | - | -5V | - | Isolated DC-DC Converters | - | - | - | - | 3 kV | - | - | Isolated | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 11.4 mm | - | - | ||
![]() PRQ100W-Q24-S15-H-D CUI Inc. | 46 |
| - | - | - | Through Hole | Quarter Brick | Quarter Brick | - | PRQ100W | CUI Inc. | 20 | - | 36 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 15 V | - | Tray | 656-31368R | Active | Details | - | - | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | - | PRQ100W-D (100W) | 2.43" L x 1.58" W x 1.09" H (61.8mm x 40.2mm x 27.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 101 W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 90% | 2.25 kV | 36V | - | 9V | - | - | 6.7A | - | 100 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 2.25 kV | - | - | Isolated | Heat Sink | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 27.7 mm | 61.8 mm | 40.2 mm | - | - | ||
![]() PQDE6W-Q110-S5-D CUI Inc. | 46 |
| - | - | - | Through Hole | 6-DIP Module, 4 Leads | - | - | PQDE6W | CUI Inc. | 19 | - | 160 V | 40 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 5 V | - | Tube | 656-31158R | Active | Details | - | - | - | - | 5V | -40°C ~ 85°C (With Derating) | Tube | - | PQDE6W-Q110 (6W) | 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) | - | - | - | - | Isolated Module | ITE (Commercial) | 6 W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 80% | 2.25 kV | 160V | - | 40V | - | - | 1.2A | - | 6 W | - | - | - | Isolated DC-DC Converters | - | - | - | - | 2.25 kV | - | - | Isolated | - | 40 V to 160 V | Isolated DC/DC Converters - Through Hole | 11.7 mm | 25.4 mm | 25.4 mm | - | - | ||
![]() P783-Q24-S3-S CUI Inc. | 12 |
| - | - | - | Through Hole | 12-SIP Module | - | - | P783-Q24 | CUI Inc. | 15 | - | 36 V | 8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 3.3 V | - | Tube | 656-10024R | Active | Details | - | - | - | - | 3.3V | -40°C ~ 85°C (With Derating) | Tube | - | P783-S | 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) | - | - | - | - | Non-Isolated PoL Module | ITE (Commercial) | 10 W | DC-DC Converter | - | - | - | - | - | - | - | 1 | CE | 90% | - | 36V | - | 8V | - | - | 3A | - | 9.9 W | - | - | - | Non-Isolated DC-DC Converters | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 9.05 mm | 32.15 mm | 14.85 mm | - | - | ||
![]() PYB30-Q48-T512-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 77.999999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | 30W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 75V | - | 18V | - | - | - | - | 30W | - | - | 3A | - | -12V | - | - | - | - | 625mA | 625mA | - | - | - | - | 22.86mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D5-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 65.999986g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | 18V | - | - | - | - | 15W | - | -5V | 1.5A | - | - | - | - | - | - | 1.5A | - | - | - | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() VHK100W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 85% | - | 75V | 48V | 18V | 48V | YES | - | - | 100W | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S24-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X8 | 1 | EN, IEC | 90% | - | 75V | 24V | 18V | 48V | YES | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-D5-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 6 | Enclosed | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 2 | EN, IEC | 86% | - | 36V | 5V | 9V | 24V | NO | - | - | 20W | - | -5V | 2A | - | - | - | - | - | - | 2A | - | - | - | - | - | 25.146mm | - | - | RoHS Compliant | - |