- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Isolation | Current - Output 2 | Current - Output 3 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFK600-D24-S28 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | - | -40°C~100°C | Bulk | 2016 | VFK600 (700W) | 7.84Lx4.99W x 1.54 H 199.1mmx126.8mmx39.1mm | yes | Active | 1 (Unlimited) | 14 | Enclosed | - | - | 600W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | - | 90% | - | 36V | 28V | - | 18V | 24V | YES | 600W | - | - | - | - | - | - | - | - | 39.116mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D24-S15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | - | 57.000005g | -40°C~85°C | Tray | 2016 | PQA50-T (50W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 36V | 15V | - | 18V | 24V | YES | 50W | - | 3.333A | - | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | 10W | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 79% | - | 36V | 3.3V | - | 9V | 24V | NO | 8W | - | 2.4A | 8W | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() VFK600-D24-S48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | - | -40°C~100°C | Bulk | 2016 | VFK600 (700W) | 7.84Lx4.99W x 1.54 H 199.1mmx126.8mmx39.1mm | yes | Active | 1 (Unlimited) | 14 | Enclosed | - | - | 600W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | - | 92% | - | 36V | 48V | - | 18V | 24V | YES | 600W | - | - | - | - | - | - | - | - | 39.116mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S12-TH CUI Inc. | In Stock | - | Datasheet | 7 Weeks | Through Hole | Chassis Mount | - | - | - | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | ITE (Commercial) | 30W | 30W | - | - | - | - | - | - | 1 | CE | 87% | 1.5kV | 75V | - | 2.5A | 36V | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 16.256mm | RoHS Compliant | - | ||
![]() PYB10-Q48-S3-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 64.000012g | -40°C~85°C | Tray | 2015 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | 10W | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X6 | 1 | EN, IEC | 77% | - | 75V | 3.3V | - | 18V | 18V | NO | 8W | - | 2.4A | 1W | - | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S24-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 90% | - | 75V | 24V | - | 18V | 48V | YES | 20W | - | 834mA | - | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() AE10-EW-S24-T CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | - | AE10-EW-T (10W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | Enclosed | - | 10W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE | 80% | 4kV | 1000V | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S15-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | 20W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 20W | - | 1.333A | - | - | - | - | - | - | 29.718mm | RoHS Compliant | - | ||
![]() PYB15-Q24-S5-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 36V | - | - | 9V | - | - | 15W | - | 3A | - | - | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB10-Q24-D5-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 64.000012g | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X6 | 2 | EN, IEC | 81% | - | 36V | 5V | - | 9V | 9V | NO | 10W | -5V | 1A | 1W | - | - | 1A | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-T315-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 3 | EN, IEC | 85% | - | 75V | - | - | 18V | - | - | 26.5W | 15V | 3.5A | - | -15V | - | 500mA | 500mA | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() AE5-EW-S5-T CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | - | NO | - | -40°C~70°C With Derating | - | - | AE5-EW-T (5W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | 7 | Enclosed | - | 5W | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PXMA-X7 | 1 | CE | 72% | 4kV | 1000V | 5V | - | 100V | 200V | NO | - | - | - | 5W | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 75V | - | - | 18V | - | - | 15W | -12V | 625mA | - | - | - | 625mA | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-D15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 2 | EN, IEC | 87% | - | 75V | - | - | 18V | - | - | 30W | -15V | 1A | - | - | - | 1A | - | - | 22.86mm | RoHS Compliant | - | ||
![]() PYB15-Q24-S5-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB15-U (15W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 36V | - | - | 9V | - | - | 15W | - | 3A | - | - | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q24-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2012 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 82% | - | 36V | 24V | - | 9V | 24V | YES | 50W | - | 2.08A | - | - | Isolated | - | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | 15W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | EN, IEC | 87% | - | 75V | - | - | 18V | - | - | 15W | - | 3A | - | - | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | - | - | - | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | ITE (Commercial) | 30W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 85% | 1.5kV | 75V | 3.3V | 6A | 36V | 48V | YES | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 11.938mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-D5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 2 | EN, IEC | 86% | - | 75V | 5V | - | 18V | 48V | NO | 20W | -5V | 2A | - | - | - | 2A | - | - | 21.336mm | RoHS Compliant | Lead Free |