- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Power - Output | Isolation | Current - Output 2 | Current - Output 3 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHK150W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | - | -40°C~100°C | Bulk | 2015 | VHK150W (150W) | 4.23Lx4.00W x 1.50 H 107.5mmx102.0mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | - | - | 150W | DUAL | UNSPECIFIED | - | 1 | - | R-XDFM-X9 | 1 | - | 88% | - | 75V | 15V | - | 18V | 48V | YES | 150W | - | - | - | - | Isolated | - | - | - | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA30-D24-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | - | - | - | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | ITE (Commercial) | 30W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 85% | 1.5kV | 36V | 3.3V | 6A | 18V | 24V | YES | - | - | - | - | - | - | - | - | OCP, OVP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S3-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | - | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | - | - | - | 20W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 1 | EN, IEC | 86% | - | 75V | 3.3V | - | 18V | 48V | YES | 16.5W | - | 5A | - | - | - | - | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 20W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | - | 9V | - | - | 20W | -12V | 834mA | - | - | - | 834mA | - | - | 29.718mm | - | - | RoHS Compliant | - | ||
![]() PYB30-Q48-T315-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | - | 30W | - | - | - | - | - | - | 2 | EN, IEC | 85% | - | 75V | - | - | 18V | - | - | 26.5W | - | 3.5A | -15V | - | - | 500mA | 500mA | - | 22.86mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S24-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 28.349523g | - | -40°C~85°C | Tray | 2016 | PYB20-U (20W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 1 | EN, IEC | 90% | - | 36V | 24V | - | 9V | 24V | YES | 20W | - | 834mA | - | - | - | - | - | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q24-S12-DIN CUI Inc. | 33 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 650.905051g | - | -40°C~85°C | Bulk | 2016 | VHK75W-DIN (75W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | - | - | 75W | - | - | - | - | - | - | 1 | CE | 81.5% | - | 36V | - | - | 9V | - | - | 75W | - | - | - | - | - | - | - | - | 52.578mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHK100W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | - | -40°C~85°C | Bulk | 2012 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 86.5% | - | 75V | 15V | - | 18V | 48V | YES | 100W | - | - | - | - | Isolated | - | - | - | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 49.999997g | - | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 15W | -12V | 625mA | - | - | - | 625mA | - | - | 21.336mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 15W | -5V | 1.5A | - | - | - | 1.5A | - | - | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-S12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | - | 18V | - | - | 15W | - | 1.25A | - | - | - | - | - | - | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | - | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 89% | - | 75V | - | - | 18V | - | - | 15W | -15V | 500mA | - | - | - | 500mA | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-D12-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | - | -40°C~85°C | Bulk | 2016 | PYB15-U (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 15W | -12V | 625mA | - | - | - | 625mA | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-D15-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | - | 9V | - | - | 15W | -15V | 500mA | - | - | - | 500mA | - | - | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | - | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 6 | Enclosed | - | - | - | 20W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 86% | - | 36V | 3.3V | - | 9V | 24V | YES | 16.5W | - | 5A | - | - | - | - | - | - | 25.146mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q24-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 36V | - | - | 9V | - | - | 15W | -12V | 625mA | - | - | - | 625mA | - | - | 26.162mm | - | - | RoHS Compliant | - | ||
![]() PYB15-Q48-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | - | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | - | 18V | - | - | 15W | -12V | 625mA | - | - | - | 625mA | - | - | 26.162mm | - | - | RoHS Compliant | - | ||
![]() VFK400W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | 1.179794kg | - | -40°C~100°C | Bulk | 2016 | VFK400W (400W) | 7.84Lx4.99W x 1.54 H 199.0mmx126.8mmx39.0mm | yes | Active | 1 (Unlimited) | 13 | Enclosed | - | - | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | 1 | - | 87% | - | 36V | 12V | - | 10V | 24V | YES | 400W | - | - | - | - | Isolated | - | - | - | 39.116mm | - | - | RoHS Compliant | Lead Free | ||
![]() VYB10W-Q24-S12-T CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | Module | - | - | -40°C~85°C | Tray | 2012 | VYB10W-T (10W) | 2.06Lx2.17W x 0.75 H 52.3mmx55.0mmx19.0mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | - | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXMA-X8 | 1 | - | 81% | - | 36V | 12V | - | 9V | 24V | NO | 10W | - | - | - | - | Isolated | - | - | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 14 Weeks | DIN Rail | - | Module | 77.999999g | 20W | - | Bulk | 2016 | - | - | yes | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 2 | EN, IEC | 87 % | - | - | - | - | - | - | - | - | -15V | 667mA | - | 20W | - | 667mA | - | - | 29.718mm | 75.946mm | 31.496mm | RoHS Compliant | - |