- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Isolation | Current - Output 2 | Current - Output 3 | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHK100W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | -40°C~85°C | Bulk | 2012 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 84% | - | 36V | 48V | - | 9V | 24V | YES | 100W | - | - | - | Isolated | - | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 82% | - | 36V | 48V | - | 9V | 24V | NO | 75W | - | - | - | Isolated | - | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() AE40-EW-S12-DIN CUI Inc. | 47 |
| Datasheet | 11 Weeks | - | DIN Rail | - | - | -25°C~70°C With Derating | - | - | AE40-EW-DIN (40W) | 5.32Lx2.76W x 1.54 H 135.0mmx70.0mmx39.0mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | 83% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHK100W-Q24-S28 CUI Inc. | 59 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | 502.126754g | -40°C~85°C | Bulk | 2012 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.4mmx101.9mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 86% | - | 36V | 28V | - | 9V | 24V | YES | 100W | - | - | - | Isolated | - | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-D15-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 49.999997g | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 89% | - | 75V | - | - | 18V | - | - | 15W | -15V | 500mA | - | - | 500mA | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-T515-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 3 | EN, IEC | 88% | - | 36V | - | - | 9V | - | - | 30W | 15V | 3A | -15V | - | 500mA | 500mA | - | 22.86mm | RoHS Compliant | - | ||
![]() PYB30-Q24-T315-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | 3 | EN, IEC | 86% | - | 36V | - | - | 9V | - | - | 26.5W | 15V | 3.5A | -15V | - | 500mA | 500mA | - | 22.86mm | RoHS Compliant | - | ||
![]() PYB20-Q48-S3-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 6 | Enclosed | - | 20W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 86% | - | 75V | 3.3V | - | 18V | 48V | YES | 16.5W | - | 5A | - | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() VHK150W-Q48-S12-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2016 | VHK150W-DIN (150W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 150W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X9 | 1 | CE | 88% | - | 75V | 12V | - | 18V | 48V | YES | 150W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() VHK200W-Q48-S48-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2016 | VHK200W-DIN (200W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | CE | 88% | - | 75V | 48V | - | 18V | 48V | YES | 200W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 650.905051g | -40°C~85°C | Bulk | 2016 | VHK75W-DIN (75W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 75W | - | - | - | - | - | - | 1 | CE | 83% | - | 36V | - | - | 9V | - | - | 75W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q24-S28-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2016 | VHK50W-DIN (50W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X9 | 1 | CE | 82% | - | 36V | 28V | - | 9V | 24V | YES | 50W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D24-S24-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | DIP | 21.999995g | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 87% | 1.5kV | 36V | 24V | 1.25A | 18V | 24V | YES | 30W | - | 1.25A | - | - | - | - | OCP, OVP, SCP | 11.938mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | 20W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | - | 18V | - | - | - | -12V | - | - | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 49.999997g | -40°C~85°C | Tray | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 36V | - | - | 9V | - | - | 15W | - | 3A | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-S24-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 49.999997g | -40°C~85°C | Tray | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 90% | - | 36V | 24V | - | 9V | 24V | YES | 20W | - | 834mA | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() VFK600-D24-S32 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | -40°C~100°C | Bulk | 2016 | VFK600 (700W) | 7.84Lx4.99W x 1.54 H 199.1mmx126.8mmx39.1mm | yes | Active | 1 (Unlimited) | 14 | Enclosed | - | - | 608W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | - | 91% | - | 36V | 32V | - | 18V | 24V | YES | 600W | - | - | - | - | - | - | - | 39.116mm | RoHS Compliant | Lead Free | ||
![]() VHK100W-Q24-S5-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2016 | VHK100W-DIN (100W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-XXFM-X9 | 1 | CE | 82% | - | 36V | 5V | - | 9V | 24V | YES | 100W | - | - | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-S12-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | 69.99999g | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | 15W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | EN, IEC | 86% | - | 75V | - | - | 18V | - | - | 15W | - | 1.25A | - | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S12-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 86% | - | 36V | 12V | - | 9V | 24V | NO | 10W | - | 833mA | - | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free |