- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Isolation | Features | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB20-Q48-D15-U CUI Inc. | 19 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB20-U (20W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 2 | EN, IEC | 89% | - | 75V | 15V | - | 18V | 48V | NO | 20W | -15V | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-D15-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB15-U (15W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | 2 | EN, IEC | 89% | - | 75V | - | - | 18V | - | - | 15W | -15V | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() AE10-EW-S9-T CUI Inc. | 24 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | - | AE10-EW-T (10W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | Enclosed | - | 10W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE | 76% | 4kV | 1000V | - | - | 100V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHK100W-Q48-S24 CUI Inc. | 2351 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2016 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 87% | - | 75V | 24V | - | 18V | 48V | YES | 100W | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q24-S12 CUI Inc. | 2472 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2012 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 82% | - | 36V | 12V | - | 9V | 24V | YES | 50W | - | 4.16A | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | - | 57.000005g | -40°C~85°C | Tray | 2016 | PQA50-T (50W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 12V | - | 36V | 48V | YES | 50W | - | 4.167A | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | - | 57.000005g | -40°C~85°C | Tray | 2016 | PQA50-T (50W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 5V | - | 36V | 48V | YES | 50W | - | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() VHK150W-Q24-S28 CUI Inc. | 2065 |
| Datasheet | 16 Weeks | - | Chassis Mount | - | NO | 502.126754g | -40°C~85°C | - | 2016 | VHK150W (150W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | 151W | - | DUAL | UNSPECIFIED | - | 1 | - | R-XDFM-X9 | 1 | CE | 87% | 1.5kV | 36V | 28V | - | 9V | 24V | YES | 150W | - | - | Isolated | - | 38mm | RoHS Compliant | Lead Free | ||
![]() VHK100W-Q24-S15 CUI Inc. | 2170 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2016 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 85.5% | - | 36V | 15V | - | 9V | 24V | YES | 100W | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S24-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | DIP | - | 21.999995g | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 86% | 1.5kV | 75V | 24V | 1.25A | 36V | 48V | YES | 30W | - | 1.25A | - | OCP, OVP, SCP | 11.938mm | RoHS Compliant | Lead Free | ||
![]() AE40-EW-S24-DIN CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | - | - | - | -25°C~70°C With Derating | - | - | AE40-EW-DIN (40W) | 5.32Lx2.76W x 1.54 H 135.0mmx70.0mmx39.0mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | 84% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB20-Q48-S15-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB20-U (20W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 1 | EN, IEC | 90% | - | 75V | 15V | - | 18V | 48V | YES | 20W | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2016 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 83% | - | 75V | 48V | - | 18V | 48V | YES | 50W | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK200W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK200W (200W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXFM-X9 | 1 | - | 84% | - | 36V | 12V | - | 10V | 24V | YES | 200W | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK150W-Q48-S5 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | - | NO | - | -40°C~85°C | - | - | VHK150W (150W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | 125W | - | DUAL | UNSPECIFIED | - | 1 | - | R-XDFM-X9 | 1 | CE | 90% | 1.5kV | 75V | 5V | - | 18V | 48V | YES | 150W | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S15-T CUI Inc. | 47 | - | Datasheet | 13 Weeks | Through Hole | Chassis Mount | DIP | - | 21.999995g | -40°C~85°C With Derating | Tube | - | PQA30-T (30W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | ITE (Commercial) | - | 30W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | CE | 87% | 1.5kV | 75V | 15V | 2A | 36V | 48V | YES | 30W | - | 2A | - | OCP, OVP, SCP | 11.938mm | RoHS Compliant | Lead Free | ||
![]() AE40-EW-S12-T CUI Inc. | 55 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | - | AE40-EW-T (40W) | 5.32Lx2.76W x 1.32 H 135.0mmx70.0mmx33.5mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | - | - | - | - | 1 | - | 83% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AE15-EW-S24-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | -40°C~70°C With Derating | - | - | AE15-EW-T (15W) | 3.78Lx2.13W x 1.26 H 96.1mmx54.0mmx32.0mm | yes | Active | Not Applicable | - | Enclosed | - | 15W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE | 80% | 4kV | 1000V | - | - | 100V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AE40-EW-S15-T CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | -25°C~70°C With Derating | - | - | AE40-EW-T (40W) | 5.32Lx2.76W x 1.32 H 135.0mmx70.0mmx33.5mm | yes | Active | Not Applicable | - | Enclosed | - | 40W | - | - | - | - | - | - | - | 1 | - | 84% | 4kV | 1200V | - | - | 200V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB30-Q24-S12-U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB30-U (30W) | 2.66Lx2.16W x 0.75 H 67.5mmx55.0mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | 30W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXMA-X8 | 1 | EN, IEC | 88% | - | 36V | 12V | - | 9V | 24V | YES | 30W | - | 2.5A | - | - | 19.05mm | RoHS Compliant | Lead Free |