- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE15-EW-S15-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | DIN Rail | - | - | - | -40°C~70°C With Derating | - | - | AE15-EW-DIN (15W) | 3.78Lx2.13W x 1.44 H 96.1mmx54.0mmx36.6mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 15W | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | 1 | CE | 78% | 4kV | 1000V | - | 100V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHK75W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X9 | 1 | - | 83.5% | - | 75V | 15V | 18V | 48V | NO | 75W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | DIN Rail | - | NO | - | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | 10W | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X6 | 1 | EN, IEC | 80% | - | 75V | 5V | 18V | 18V | NO | - | - | - | 1W | - | - | - | RoHS Compliant | - | ||
![]() PYB10-Q48-D5-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 64.000012g | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X6 | 2 | EN, IEC | 81% | - | 75V | 5V | 18V | 18V | NO | 10W | -5V | 1A | 1W | - | 1A | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-D12-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB15-U (15W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 15W | - | - | - | - | - | - | - | 2 | EN, IEC | 88% | - | 36V | - | 9V | - | - | 15W | -12V | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 64.000012g | -40°C~85°C | Tray | 2016 | PYB10-DIN (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-XXFM-X6 | 1 | EN, IEC | 85% | - | 36V | 24V | 9V | 9V | NO | 10W | - | 416mA | 1W | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() VHK50W-Q48-S3R3 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~85°C | Bulk | 2015 | VHK50W (50W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 50W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X9 | 1 | - | 76% | - | 75V | 3.3V | 18V | 48V | YES | 50W | - | - | 33W | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK100W-Q24-S3R3 CUI Inc. | 2337 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | - | -40°C~85°C | Bulk | 2012 | VHK100W (100W) | 4.23Lx4.01W x 1.50 H 107.5mmx101.8mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 100W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXFM-X9 | 1 | - | 80% | - | 36V | 3.3V | 9V | 24V | YES | 100W | - | - | 66W | - | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VFK400W-Q48-S24-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2016 | VFK400W-DIN (400W) | 7.83Lx5.00W x 2.11 H 198.9mmx127.0mmx53.6mm | yes | Active | 1 (Unlimited) | 13 | Enclosed | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE | 86% | - | 75V | 24V | 18V | 48V | YES | 400W | - | - | - | - | - | 53.594mm | RoHS Compliant | Lead Free | ||
![]() VHK200W-Q48-S24-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2016 | MDU (200W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXFM-X9 | 1 | CE | 86% | - | 75V | 24V | 18V | 48V | YES | 200W | - | - | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() VFK400W-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | - | -40°C~85°C | Bulk | 2016 | VFK400W-DIN (400W) | 7.83Lx5.00W x 2.11 H 198.9mmx127.0mmx53.6mm | yes | Active | 1 (Unlimited) | 13 | Enclosed | - | - | 400W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | - | 1 | CE | 86% | - | 36V | 24V | 10V | 24V | YES | 400W | - | - | - | - | - | 53.594mm | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q48-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X9 | 1 | - | 84% | - | 75V | 24V | 18V | 48V | NO | 75W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X9 | 1 | - | 82.5% | - | 75V | 12V | 18V | 48V | NO | 75W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK75W-Q24-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXFM-X9 | 1 | - | 83% | - | 36V | 24V | 9V | 24V | NO | 75W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK150W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK150W (150W) | 4.23Lx4.00W x 1.50 H 107.5mmx102.0mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 150W | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDFM-X9 | 1 | - | 84% | - | 36V | 48V | 9V | 24V | YES | 150W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() VHK150W-Q24-S24 CUI Inc. | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Module | - | 502.126754g | -40°C~100°C | Bulk | 2016 | VHK150W (150W) | 4.23Lx4.00W x 1.50 H 107.5mmx102.0mmx38.0mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 150W | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDFM-X9 | 1 | - | 86.5% | - | 36V | 24V | 9V | 24V | YES | 150W | - | - | - | Isolated | - | 38.1mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-S3-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | 15W | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MXFM-X6 | 1 | EN, IEC | 85% | - | 36V | 3.3V | 9V | 24V | NO | 13.2W | - | 4A | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-S5-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | 30W | - | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 36V | - | 9V | - | - | 30W | - | 6A | - | - | - | 22.86mm | RoHS Compliant | - | ||
![]() PYB15-Q48-S5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | 15W | - | - | - | - | - | - | - | 1 | EN, IEC | 87% | - | 75V | - | 18V | - | - | 15W | - | 3A | - | - | - | 26.162mm | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 49.999997g | -40°C~85°C | Tray | 2016 | PYB20-T (20W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | 20W | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | R-MXMA-X6 | 1 | EN, IEC | 86% | - | 36V | 3.3V | 9V | 24V | YES | 16.5W | - | 5A | - | - | - | 21.336mm | RoHS Compliant | Lead Free |