- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Current - Output 2 | Current - Output 3 | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB10-Q48-D15-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | 10W | UNSPECIFIED | UNSPECIFIED | 1 | R-MXMA-X6 | 2 | EN, IEC | 88% | 75V | 15V | 18V | 48V | NO | 10W | -15V | 333mA | - | - | 333mA | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-S5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 20W | - | - | - | - | 1 | EN, IEC | 88% | 36V | - | 9V | - | - | 20W | - | 4A | - | - | - | - | 29.718mm | RoHS Compliant | - | ||
![]() PYB20-Q24-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 20W | - | - | - | - | 2 | EN, IEC | 84% | 36V | - | 9V | - | - | 20W | -5V | 2A | - | - | 2A | - | 29.718mm | RoHS Compliant | - | ||
![]() PYB20-Q24-S3-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | 20W | 20W | UNSPECIFIED | UNSPECIFIED | 1 | R-MXMA-X8 | 1 | EN, IEC | 86% | 36V | 3.3V | 9V | 24V | YES | 16.5W | - | 5A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB20-Q48-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 20W | - | - | - | - | 2 | EN, IEC | 84% | 75V | - | 18V | - | - | 20W | -5V | 2A | - | - | 2A | - | 29.718mm | RoHS Compliant | - | ||
![]() PYB20-Q48-S3-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | 20W | 20W | - | - | - | - | 1 | EN, IEC | 84% | 75V | - | 18V | - | - | 16.5W | - | 5A | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB10-Q48-S3-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | 10W | 10W | UNSPECIFIED | UNSPECIFIED | 1 | R-MXMA-X6 | 1 | EN, IEC | 79% | 75V | 3.3V | 18V | 48V | NO | 8W | - | 2.4A | 8W | - | - | - | 21.336mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-D12-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | 20W | - | - | - | - | 2 | EN, IEC | 86% | 36V | - | 9V | - | - | 20W | -12V | 834mA | - | - | 834mA | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 20W | - | - | - | - | 1 | EN, IEC | 88% | 75V | - | 18V | - | - | 20W | - | 4A | - | - | - | - | 29.718mm | RoHS Compliant | - | ||
![]() PYB20-Q48-S15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 65.999986g | -40°C~85°C | Bulk | 2016 | PYB20-U (20W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | 8 | Enclosed | - | 20W | UNSPECIFIED | UNSPECIFIED | 1 | R-MXMA-X8 | 1 | EN, IEC | 90% | 75V | 15V | 18V | 48V | YES | 20W | - | 1.333A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB10-Q48-D12-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Tray | 2016 | PYB10-U (10W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | 10W | - | - | - | - | 2 | EN, IEC | 86% | 75V | - | 18V | - | - | 10W | -12V | - | - | - | - | - | 19.05mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q24-S3-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | 20W | 20W | - | - | - | - | 1 | EN, IEC | 84% | 36V | - | 9V | - | - | 16.5W | - | 5A | - | - | - | - | 22.098mm | RoHS Compliant | Lead Free | ||
![]() PYB15-Q48-S12-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | 15W | - | - | - | - | 1 | EN, IEC | 88% | 75V | - | 18V | - | - | 15W | - | 1.25A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB15-Q24-S15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | 15W | - | - | - | - | 1 | EN, IEC | 89% | 36V | - | 9V | - | - | 15W | - | 1A | - | - | - | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB30-Q24-T512-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | 30W | - | - | - | - | 3 | EN, IEC | 87% | 36V | - | 9V | - | - | 30W | 12V | 3A | - | -12V | 625mA | 625mA | 22.86mm | RoHS Compliant | - | ||
![]() PYB15-Q24-D15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | 15W | - | - | - | - | 2 | EN, IEC | 88% | 36V | - | 9V | - | - | 15W | -15V | 500mA | - | - | 500mA | - | 25.146mm | RoHS Compliant | - | ||
![]() PYB15-Q24-S12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 15W | - | - | - | - | 1 | EN, IEC | 87% | 36V | - | 9V | - | - | 15W | - | 1.25A | - | - | - | - | 26.162mm | RoHS Compliant | - | ||
![]() PYB15-Q48-D5-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 15W | - | - | - | - | 2 | EN, IEC | 84% | 75V | - | 18V | - | - | 15W | -5V | 1.5A | - | - | 1.5A | - | 26.162mm | RoHS Compliant | - | ||
![]() PYB15-Q48-S15-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 1.03 H 76.0mmx31.5mmx26.1mm | yes | Obsolete | Not Applicable | - | Enclosed | - | 15W | - | - | - | - | 1 | EN, IEC | 88% | 75V | - | 18V | - | - | 15W | - | 1A | - | - | - | - | 26.162mm | RoHS Compliant | - | ||
![]() PYB15-Q48-S15-H-T CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | 58.000006g | -40°C~85°C | Bulk | 2016 | PYB15-T (15W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | 15W | - | - | - | - | 1 | EN, IEC | 90% | 75V | - | 18V | - | - | 15W | - | 1A | - | - | - | - | 25.146mm | RoHS Compliant | - |