- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Voltage - Output 2 | Control Mode | Current - Output 1 | Isolation | Current - Output 2 | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHK75W-Q24-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | Module | - | 93.999988g | -40°C~85°C | Bulk | 2016 | VHK75W (75W) | 4.25Lx4.00W x 1.50 H 108.0mmx101.6mmx38.1mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | - | - | 75W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXFM-X9 | 1 | - | 80% | - | 36V | 5V | 9V | 24V | NO | 75W | - | - | - | - | Isolated | - | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S5-T CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 43.999991g | -40°C~85°C | Tray | 2016 | PYB10-T (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | 1 (Unlimited) | 6 | Enclosed | - | - | - | - | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X6 | 1 | EN, IEC | 82% | - | 36V | 5V | 9V | 24V | NO | 10W | - | - | - | 2A | - | - | 21.336mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB15-Q24-D15-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB15-DIN (15W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | - | - | - | 15W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X6 | 2 | EN, IEC | 86% | - | 36V | 15V | 9V | 24V | YES | 15W | - | -15V | - | 500mA | - | 500mA | 22.098mm | - | - | RoHS Compliant | Lead Free | ||
![]() VYB15W-Q24-S15-T CUI Inc. | In Stock | - | Datasheet | - | Chassis Mount | - | Module | - | - | - | Tray | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 15W | - | - | - | - | - | - | 1 | - | 85 % | - | - | 15V | - | - | - | 15W | - | - | - | - | Isolated | - | 19.05mm | 52.324mm | 55.118mm | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | - | - | 20W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 75V | - | 18V | - | - | 20W | - | - | - | 4A | - | - | 22.098mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB10-Q24-S3-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 58.000006g | -40°C~85°C | Tray | 2016 | PYB10-U (10W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | - | - | 10W | - | - | - | - | - | - | 1 | EN, IEC | 79% | - | 36V | - | 9V | - | - | 10W | - | - | - | - | - | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB20-Q48-D12-H-DIN CUI Inc. | In Stock | - | Datasheet | 14 Weeks | DIN Rail | DIN Rail | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 1.17 H 76.0mmx31.5mmx29.7mm | yes | Obsolete | Not Applicable | - | Enclosed | - | - | - | - | 20W | - | - | - | - | - | - | 2 | EN, IEC | 86% | - | 75V | - | 18V | - | - | 20W | - | -12V | - | 834mA | - | 834mA | 29.718mm | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-D15-U CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | Module | - | 28.349523g | -40°C~85°C | Tray | 2016 | PYB20-U (20W) | 2.16Lx2.06W x 0.75 H 54.9mmx52.3mmx19.1mm | yes | Active | 1 (Unlimited) | 8 | Enclosed | - | - | - | - | 20W | UNSPECIFIED | UNSPECIFIED | - | 1 | - | R-MXMA-X8 | 2 | EN, IEC | 88% | - | 36V | 15V | 9V | 24V | NO | 20W | - | -15V | - | - | - | - | 19.05mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQDE6W-Q24-D5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 83% | 1.5kV | 36V | - | 10V | - | - | - | - | -5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | - | -12V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-S12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D12-DIN CUI Inc. | 77 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 10V | - | - | - | - | -12V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYB20-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 13 Weeks | DIN Rail | DIN Rail | Module | - | 69.99999g | -40°C~85°C | Tray | 2016 | PYB20-DIN (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | - | - | 20W | - | - | - | - | - | - | 1 | EN, IEC | 88% | - | 36V | - | 9V | - | - | 20W | - | - | - | 834mA | - | - | 22.098mm | - | - | RoHS Compliant | Lead Free | ||
![]() PYB30-Q24-S15-H-U CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Module | - | 77.999999g | -40°C~85°C | Bulk | 2016 | PYB30-U (30W) | 2.66Lx2.17W x 0.90 H 67.5mmx55.0mmx23.0mm | yes | Obsolete | 1 (Unlimited) | - | Enclosed | - | - | - | - | 30W | - | - | - | - | - | - | 1 | EN, IEC | 90% | - | 36V | - | 9V | - | - | 30W | - | - | - | 2A | - | - | 22.86mm | - | - | RoHS Compliant | - | ||
![]() PDQE10-Q24-S5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~85°C With Derating | - | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | 1 | CE, cURus | 83% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYBE30-Q48-S12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~80°C With Derating | Tray | - | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYBE30-Q48-D5-DIN CUI Inc. | 22 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~80°C With Derating | Tray | - | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 2 | CE, cURus | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | -5V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYBE30-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | - | -40°C~80°C With Derating | - | - | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 75V | - | 18V | - | - | - | - | -12V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYBE20-Q48-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | YES | - | -40°C~85°C With Derating | - | - | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | - | - | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | - | 1 | - | R-XDFM-X6 | 2 | CE, cURus | 89% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | VOLTAGE-MODE | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PYBE30-Q48-D5-T CUI Inc. | 27 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | -40°C~80°C With Derating | - | - | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | - | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 2 | CE, cURus | 86% | 1.5kV | 75V | - | 18V | - | - | - | - | -5V | - | - | - | - | - | - | - | RoHS Compliant | - |