- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQE10-Q48-S12-DIN CUI Inc. | 28 | - | Datasheet | 10 Weeks | DIN Rail | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PDQE10-Q24-D24-T CUI Inc. | 37 |
| Datasheet | 10 Weeks | Chassis Mount | - | -40°C~85°C With Derating | - | PDQE10 (10W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 10W | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 36V | - | 9V | - | - | - | - | -24V | - | - | RoHS Compliant | ||
![]() PYBE30-Q24-D15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | 2 | CE, cURus | 89% | 1.5kV | 36V | - | 9V | - | - | - | - | -15V | - | - | RoHS Compliant | ||
![]() PYBE20-Q48-S24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 1 | CE, cURus | 88% | 1.5kV | 75V | 24V | 18V | 48V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | RoHS Compliant | ||
![]() PYBE20-Q24-D15-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDMA-X6 | 2 | CE, cURus | 88% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | VOLTAGE-MODE | - | RoHS Compliant | ||
![]() PYBE20-Q24-D15-DIN CUI Inc. | 24 |
| Datasheet | 10 Weeks | DIN Rail | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 2 | CE, cURus | 88% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | VOLTAGE-MODE | - | RoHS Compliant | ||
![]() PYBE20-Q24-S24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | DUAL | UNSPECIFIED | 1 | R-XDFM-X6 | 1 | CE, cURus | 90% | 1.5kV | 36V | 24V | 9V | 24V | YES | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | 20W | RoHS Compliant | ||
![]() VCD30-D24-S3R3-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VCD30-D24-S5-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCD30-D24-S12-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q24-S12-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q24-D15-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q48-D12-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q48-S12-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q48-S5-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant | ||
![]() VCQ15-Q48-D5-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | Non-RoHS Compliant | ||
![]() VCQ15-Q48-D15-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | Non-RoHS Compliant | ||
![]() VCQ15-Q48-S3R3-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | Non-RoHS Compliant | ||
![]() VCQ15-Q24-S3R3-T CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | RoHS Compliant |