- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Voltage - Output 2 | Control Mode | Height | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQDE6W-Q48-S5-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 83% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D15-T CUI Inc. | 25 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | -15V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 83% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q48-S12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 87% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHK200W-Q24-S28-DIN CUI Inc. | In Stock | - | Datasheet | 16 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Bulk | 2016 | VHK200W-DIN (200W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | 9 | Enclosed | - | - | 200W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-MXFM-X9 | 1 | CE | 87% | - | 36V | 28V | 10V | 24V | YES | 200W | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() PQDE6W-Q24-S24-T CUI Inc. | 48 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-S15-DIN CUI Inc. | 64 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-S9-DIN CUI Inc. | 48 | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 1 | CE, cURus | 85% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q48-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 87% | 1.5kV | 75V | - | 19V | - | - | - | - | -12V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q48-S3-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 5W | - | - | - | - | - | - | - | 1 | CE, cURus | 79% | 1.5kV | 75V | - | 19V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D15-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | -15V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D24-T CUI Inc. | 46 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | -24V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q48-D5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 83% | 1.5kV | 75V | - | 19V | - | - | - | - | -5V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-S3-DIN CUI Inc. | 46 |
| Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 5W | - | - | - | - | - | - | - | 1 | CE, cURus | 79% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-D24-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | - | -40°C~85°C With Derating | - | - | PQDE6W-DIN (6W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 6W | - | - | - | - | - | - | - | 2 | CE, cURus | 88% | 1.5kV | 36V | - | 10V | - | - | - | - | -24V | - | - | RoHS Compliant | - | ||
![]() PQDE6W-Q24-S3-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~85°C With Derating | - | - | PQDE6W-T (6W) | 2.99Lx1.24W x 0.84 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 5W | - | - | - | - | - | - | - | 1 | CE, cURus | 79% | 1.5kV | 36V | - | 10V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VHK75W-Q48-S5-DIN CUI Inc. | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | - | -40°C~85°C | Tube | 2016 | VHK75W-DIN (75W) | 4.23Lx4.01W x 2.07 H 107.4mmx101.9mmx52.6mm | yes | Active | 1 (Unlimited) | - | Enclosed | - | - | 75W | - | - | - | - | - | - | 1 | CE | 81% | - | 75V | - | 18V | - | - | 75W | - | - | - | 52.578mm | RoHS Compliant | Lead Free | ||
![]() VX7803-500-W CUI Inc. | 23 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | -40°C~85°C With Derating | - | - | VX78-500-W | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | - | Active | 1 (Unlimited) | - | Linear Regulator Replacement | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | CE | 86% | - | 36V | - | 4.75V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PYBE30-Q24-D12-T CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | - | - | -40°C~80°C With Derating | - | - | PYBE30 (30W) | 2.99Lx1.24W x 0.83 H 76.0mmx31.5mmx21.2mm | yes | Active | Not Applicable | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 2 | CE, cURus | 89% | 1.5kV | 36V | - | 9V | - | - | - | - | -12V | - | - | RoHS Compliant | - | ||
![]() PYBE20-Q24-D9-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | DIN Rail | - | YES | -40°C~85°C With Derating | - | - | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | - | 1 | - | R-XDFM-X6 | 2 | CE, cURus | 88% | 1.5kV | 36V | 9V | 9V | 24V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -9V | VOLTAGE-MODE | - | RoHS Compliant | - |