- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Operating Temperature (Max.) | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Voltage - Output 2 | Input Voltage (Min) | Control Mode | Input Voltage (Max) | Total Power Output-Max | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYBE20-Q24-D5-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | YES | - | -40°C~85°C With Derating | Tray | PYBE20 (20W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | 6 | - | Enclosed | ITE (Commercial) | 20W | - | DUAL | UNSPECIFIED | 1 | - | R-XDFM-X6 | 2 | CE, cURus | 86% | 1.5kV | 36V | 5V | 9V | 24V | - | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -5V | - | VOLTAGE-MODE | - | - | RoHS Compliant | ||
![]() PYBE30-Q24-D12-DIN CUI Inc. | In Stock | - | Datasheet | 10 Weeks | DIN Rail | - | - | -40°C~80°C With Derating | Tray | PYBE30 (30W) | 2.99Lx1.24W x 0.87 H 76.0mmx31.5mmx22.2mm | yes | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 30W | - | - | - | - | - | - | 2 | CE, cURus | 89% | 1.5kV | 36V | - | 9V | - | - | - | - | - | -12V | - | - | - | - | RoHS Compliant | ||
| Tiny WHSL | In Stock | - | - | - | - | NO | 50°C | - | - | - | - | yes | - | - | 35 | - | - | - | - | ALSO AVAILABLE WITH 3.3 OR 5V SINGLE DC OUTPUT | UNSPECIFIED | UNSPECIFIED | 1 | - | R-XXMA-X35 | 1 | - | - | - | - | 12V | - | 48V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 40V | - | 72V | - | RoHS Compliant | ||
![]() PQA50-D48-S24-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 24V | 36V | 48V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D48-S15-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 15V | 36V | 48V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D24-S12-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 36V | 12V | 18V | 24V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D48-S5-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 5V | 36V | 48V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D24-S5-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 36V | 5V | 18V | 24V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D24-S15-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 36V | 15V | 18V | 24V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D48-S12-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 75V | 12V | 36V | 48V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D24-S24-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 50W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 91% | 1.5kV | 36V | 24V | 18V | 24V | - | YES | - | - | - | - | - | - | 50W | - | ||
![]() PQA50-D24-S3-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 33W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 89% | 1.5kV | 36V | 3.3V | 18V | 24V | - | YES | - | - | - | - | - | - | 33W | - | ||
![]() PQA50-D48-S3-TH CUI Inc. | In Stock | - | - | - | Chassis Mount | NO | - | -40°C~85°C With Derating | - | PQA50-T (50W) | 2.99Lx1.24W x 0.99 H 76.0mmx31.5mmx25.1mm | - | Obsolete | Not Applicable | 6 | EAR99 | Enclosed | ITE (Commercial) | 33W | - | UNSPECIFIED | UNSPECIFIED | 1 | compliant | R-MXMA-X6 | 1 | - | 89% | 1.5kV | 75V | 3.3V | 36V | 48V | - | YES | - | - | - | - | - | - | 33W | - |