- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE15B-UW-S24-T CUI Inc. | 20 |
| - | Chassis Mount | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 625 mA | - | 24 VDC | - | Tray | - | Active | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 5.31 L x 2.76 W x 1.32 H (135.0mm x 70.0mm x 33.5mm) | Enclosed | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 83% | 5.6 kV | 1500V | - | 200V | 625mA | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 33.5 mm | 135 mm | 70 mm | ||
![]() AE15B-EW-S12-DIN CUI Inc. | 19 |
| - | - | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | - | CUI Inc. | - | DIN Rail | 1.25 A | - | 12 VDC | - | Tray | - | Active | - | - | - | - | 12V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 3.78 W x 1.44 H (96.1mm x 96.1mm x 36.6mm) | - | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 83% | 5.6 kV | - | - | - | 1.25A | DC | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | - | 36.6 mm | 96.1 mm | 54 mm | ||
![]() PQAE50-D24-S5-DINH CUI Inc. | 38 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 5 V | - | Tray | 656-31688R | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 10A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S5-DINH CUI Inc. | 38 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 5 V | - | Tray | 656-31718R | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 10A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D24-S24-DINH CUI Inc. | 10 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 2.083 A | - | 24 V | - | Tray | 656-31691R | Active | - | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 2.083A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D24-S12-DIN CUI Inc. | 10 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | 656-31684R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 18 V to 36 mm | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D24-S15-DINH CUI Inc. | 10 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 3.333 A | - | 15 V | - | Tray | 656-31690R | Active | - | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 3.333A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S24-DINH CUI Inc. | 11 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 2.083 A | - | 24 V | - | Tray | 656-31721R | Active | - | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 2.083A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S12-DIN CUI Inc. | 8 | - | - | - | - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | 656-31714R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 92% | 1.5 kV | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PDSE1-S15-D15-M-TR CUI Inc. | 20 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | - | 2 | CE, cURus | 83% | 1.5 kV | 16.5V | - | 13.5V | 34mA, 34mA | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S15-D15-M CUI Inc. | 20 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | CUI Inc. | 32 | - | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | 34 mA | 15 V | - 15 V | Tube | 656-31888R | Active | - | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | DC-DC Converter | 2 | CE, cURus | 83% | 1.5 kV | 16.5V | - | 13.5V | 34mA, 34mA | - | 1 W | - | -15V | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | +/- 13.5 V to +/- 16.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 8.5 mm | ||
![]() PXO7806-500-M-TR CUI Inc. | 599 | - | - | Surface Mount | 4-SMD Module | - | - | CUI Inc. | 700 | - | 36 V | 8 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 6.5 V | - | - | - | Active | - | - | - | - | 6.5V | -40°C ~ 85°C (With Derating) | Cut Tape | PXO78-500-M | 0.47" L x 0.47" W x 0.18" H (12.0mm x 12.0mm x 4.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 3.25 W | DC-DC Converter | 1 | - | 91% | - | 36V | Fixed | 8V | 500mA | - | 3.25 W | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 4.5 mm | 12 mm | 12 mm | ||
![]() PQAE50-D24-S5-TH CUI Inc. | 21 |
| - | Chassis Mount | - | - | PQAE50 | CUI Inc. | 24 | - | 36 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 5 V | - | Tray | 656-31678R | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tray | PQAE50 (50W) | 2.99" L x 1.24" W x 1.00" H (76.0mm x 31.5mm x 25.3mm) | Enclosed | ITE (Commercial) | 50W | DC-DC Converter | 1 | CE | 91% | 1.5 kV | 36V | - | 18V | 10A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 mm | Isolated DC/DC Converters - Chassis Mount | 16.5 mm | 51.4 mm | 26.2 mm | ||
![]() PQAE50-D24-S12-DINH CUI Inc. | 5 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 4.167 A | - | 12 V | - | Tray | 656-31689R | Active | - | 62368-1 | - | - | 12V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 4.167A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S5-DIN CUI Inc. | 5 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 5 V | - | Tray | 656-31713R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 10A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 36 V to 75 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQAE50-D48-S3-DINH CUI Inc. | 5 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 75 V | 36 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 10 A | - | 3.3 V | - | Tray | 656-31717R | Active | - | 62368-1 | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.18 H (76.0mm x 31.5mm x 29.9mm) | - | ITE (Commercial) | 33W | - | 1 Output | CE | 91% | 1.5 kV | - | - | - | 10A | DC | 33 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 36 V to 75 V | - | 29.9 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D15-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 200 mA | 200 mA | 15 V | - 15 V | Tray | 656-31185R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 6W | - | 2 Output | CE | 85% | 2.25 kV | - | - | - | 200mA, 200mA | DC | 6 W | - | -15V | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S5-H-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | 656-31193R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 80% | 2.25 kV | - | - | - | 1.2A | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S12-H-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 500 mA | - | 12 V | - | Tray | 656-31194R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 84% | 2.25 kV | - | - | - | 500mA | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | 656-31183R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 6W | - | 2 Output | CE | 80% | 2.25 kV | - | - | - | 600mA, 600mA | DC | 6 W | - | -5V | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | - | 25.8 mm | 76 mm | 31.5 mm |