- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQDE6W-Q110-S5-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 1.2 A | - | 5 V | - | Tray | 656-31186R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 80% | 2.25 kV | - | - | 1.2A | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-D5-H-DIN CUI Inc. | 38 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 600 mA | 600 mA | 5 V | - 5 V | Tray | 656-31190R | Active | Details | 62368-1 | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | 2 Output | CE | 80% | 2.25 kV | - | - | 600mA, 600mA | DC | 6 W | - | -5V | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S24-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 250 mA | - | 24 V | - | Tray | 656-31189R | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 86% | 2.25 kV | - | - | 250mA | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-H-DIN CUI Inc. | 8 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | 656-31195R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 85% | 2.25 kV | - | - | 400mA | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S15-DIN CUI Inc. | 38 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 400 mA | - | 15 V | - | Tray | 656-31188R | Active | Details | 62368-1 | - | - | 15V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 6W | - | 1 Output | CE | 85% | 2.25 kV | - | - | 400mA | DC | 6 W | - | - | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() PYBJ3-D24-S5-D CUI Inc. | 24 |
| - | Through Hole | 6-DIP Module | - | PYBJ3 | CUI Inc. | 30 | - | 36 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 5 V | - | Tray | 656-31128R | Active | Details | - | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PYBJ3 (3W) | 0.98" L x 0.61" W x 0.27" H (25.0mm x 15.6mm x 6.8mm) | Isolated Module | ITE (Commercial) | 2 W | DC-DC Converter | 1 | CE | 77% | 1.5 kV | 36V | 9V | 600mA | - | 3 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 6.8 mm | 25 mm | 16.4 mm | ||
![]() PQQ10W-Q24-S9-S CUI Inc. | 8 |
| - | Through Hole | 8-SIP Module, 7 Leads | - | PQQ10W | CUI Inc. | 22 | - | 36 V | 9 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 9 V | - | Tube | 656-31388R | Active | Details | - | - | - | 9V | -40°C ~ 85°C (With Derating) | Tube | PQQ10W-S (10W) | 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) | Isolated Module | ITE (Commercial) | 10 W | DC-DC Converter | 1 | CE | 88% | 1.5 kV | 36V | 9V | 1.111A | - | 8 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | Remote On/Off | 9 V to 36 V | Isolated DC/DC Converters - Through Hole | 12 mm | 22 mm | 9.5 mm | ||
![]() PQAE50-D24-S5-DH CUI Inc. | 17 |
| - | Through Hole | 6-DIP Module | - | PQAE50 | CUI Inc. | 19 | - | 36 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 5 V | - | Tube | 656-31668R | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | PQAE50 (50W) | 2.00" L x 1.00" W x 0.65" H (50.8mm x 25.4mm x 16.5mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | CE | 91% | 1.5 kV | 36V | 18V | 10A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off | 18 V to 36 mm | Isolated DC/DC Converters - Through Hole | 25.3 mm | 76 mm | 31.5 mm | ||
![]() PQDE6W-Q110-S24-H-T CUI Inc. | 24 |
| - | Chassis Mount | - | - | PQDE6W | CUI Inc. | 24 | - | 160 V | 40 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Chassis | - | - | 24 V | - | Tray | 656-31182R | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110 (6W) | 2.99" L x 1.24" W x 0.99" H (76.0mm x 31.5mm x 25.2mm) | Enclosed | ITE (Commercial) | 6W | DC-DC Converter | 1 | CE | 86% | 2.25 kV | 160V | 40V | 250mA | - | 6 W | - | - | Isolated DC-DC Converters | - | - | - | 2.25 kV | Isolated | - | 40 V to 160 V | Isolated DC/DC Converters - Chassis Mount | 25.2 mm | 76 mm | 31.5 mm | ||
![]() PQP1-D24-D9-D CUI Inc. | 34 |
| - | Through Hole | 8-DIP Module, 5 Leads | - | PQP1-D24 | CUI Inc. | 35 | - | 36 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | 56 mA | 9 V | - 9 V | Tube | 656-92119R | Active | Details | - | - | - | 9V | -40°C ~ 85°C | Tube | PQP1-D | 0.55" L x 0.55" W x 0.35" H (14.0mm x 14.0mm x 9.0mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE, cURus | 77% | 1.5 kV | 36V | 18V | 56mA, 56mA | - | 1 W | - | -9V | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - Through Hole | 9 mm | 14 mm | 14 mm | ||
![]() PQP1-D24-D12-M-TR CUI Inc. | 23 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | PQP1-D24 | CUI Inc. | 330 | - | 36 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | 42 mA | 12 V | - 12 V | Tape & Reel (TR) | 656-92102R | Active | - | - | - | - | 12V | -40°C ~ 85°C | Reel | PQP1-M | 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CE | 77% | 1.5 kV | 36V | 18V | 42mA, 42mA | - | 1 W | - | -12V | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | Isolated DC/DC Converters - SMD | 9 mm | 14 mm | 14 mm | ||
![]() PQP1-D12-S5-M CUI Inc. | 34 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | PQP1-D12 | CUI Inc. | 35 | - | 18 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 5 V | - | Tube | 656-92179R | Active | Details | 55024; 55032 Class A | - | - | 5V | -40°C ~ 85°C | Tube | PQP1-M | 0.55" L x 0.55" W x 0.36" H (14.0mm x 14.0mm x 9.1mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | EN | 77% | 1.5 kV | 18V | 9V | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 9 V to 18 V | Isolated DC/DC Converters - SMD | 9 mm | 14 mm | 14 mm | ||
![]() P783-Q24-S15-S CUI Inc. | 14 |
| - | Through Hole | 12-SIP Module | - | P783-Q24 | CUI Inc. | 15 | - | 36 V | 19 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 15 V | - | Tube | 656-10029R | Active | Details | - | - | - | 15V | -40°C ~ 85°C (With Derating) | Tube | P783-S | 1.20" L x 0.23" W x 0.49" H (30.6mm x 5.8mm x 12.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 45 W | DC-DC Converter | 1 | CE | 97% | - | 36V | 19V | 3A | - | 45 W | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | - | - | Non-Isolated DC/DC Converters | 9.05 mm | 32.15 mm | 14.85 mm | ||
![]() PRQ100W-Q48-S5-D CUI Inc. | 43 |
| - | Through Hole | Quarter Brick | Quarter Brick | PRQ100W | CUI Inc. | 24 | - | 75 V | 18 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 5 V | - | Tray | 656-31361R | Active | Details | - | - | - | 5V | -40°C ~ 85°C (With Derating) | Tray | PRQ100W-D (100W) | 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm) | Isolated Module | ITE (Commercial) | 100 W | DC-DC Converter | 1 | CE | 93% | 2.25 kV | 75V | 18V | 20A | - | 100 W | - | - | Isolated DC-DC Converters | - | - | - | 2.25 kV | Isolated | - | 18 VDC to 75 VDC | Isolated DC/DC Converters - Through Hole | 12.7 mm | 61.8 mm | 40.2 mm | ||
![]() PRQ100W-Q24-S48-B-D CUI Inc. | 46 |
| - | Through Hole | Quarter Brick | Quarter Brick | PRQ100W | CUI Inc. | 16 | - | 36 V | 9 V | CUI Inc. | + 85 C | CUI Inc. | - 40 C | Through Hole | - | - | 48 V | - | Tray | 656-31380R | Active | Details | - | - | - | 48V | -40°C ~ 85°C (With Derating) | Tray | PRQ100W-D (100W) | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.6mm) | Isolated Module | ITE (Commercial) | 101 W | DC-DC Converter | 1 | CE | 90% | 2.25 kV | 36V | 9V | 2.1A | - | 100 W | - | - | Isolated DC-DC Converters | - | - | - | 2.25 kV | Isolated | Baseplate | 9 VDC to 36 VDC | Isolated DC/DC Converters - Through Hole | 14.6 mm | 62 mm | 56 mm | ||
![]() PESE1-S12-S5-M-TR CUI Inc. | 2037 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | - | - | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | CE, cURus | 82% | 3 kV | 13.2V | 10.8V | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S12-D9-M CUI Inc. | 22 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 9V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 2 | CE, cURus | 83% | 1.5 kV | 13.2V | 10.8V | 56mA, 56mA | - | - | - | -9V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PESE1-S24-D5-M CUI Inc. | 75 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | - | PESE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | - | 2 | CE, cURus | 82% | 3 kV | 26.4V | 21.6V | 100mA, 100mA | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-D24-M-TR CUI Inc. | 36 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.008 W | - | 2 | CE, cURus | 85% | 1.5 kV | 26.4V | 21.6V | 21mA, 21mA | - | - | - | -24V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYSE1-S24-S24-D CUI Inc. | 152 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | - | CUI Inc. | 40 | - | 26.4 V | 21.6 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 24 V | - | Tube | 656-32043R | Active | - | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 26.4V | 21.6V | 42mA | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 21.6 VDC to 26.4 vdc | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm |