- Efficiency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Pbfree Code
- RoHS Status
- Series
- Size / Dimension
- Type
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Input Type | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQE15-Q48-S24-U CUI Inc | 114 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tray | - | Active | - | 62368-1 | - | - | 24V | -40°C ~ 95°C (With Derating) | - | PDQE15-U (15W) | 2.16 L x 2.06 W x 0.75 H (54.9mm x 52.3mm x 19.1mm) | Open Frame | ITE (Commercial) | 15W | - | 1 | CE | 91% | 1.5 kV | 75V | 18V | 625mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQDE6W-Q110-D12-H-DIN CUI Inc. | 41 |
| - | - | - | - | PQDE6W | - | 24 | Industrial | 160 V | 40 V | - | + 85 C | CUI Inc. | - 40 C | DIN Rail | 250 mA | 250 mA | 12 V | - 12 V | Tray | 656-31191R | Active | Details | 62368-1 | - | - | 12V | -40°C ~ 85°C (With Derating) | Tray | PQDE6W-Q110-DIN | 2.99 L x 1.24 W x 1.17 H (76.0mm x 31.5mm x 29.8mm) | - | ITE (Commercial) | 6W | - | 2 Output | CE | 84% | 2.25 kV | - | - | 250mA, 250mA | DC | 6 W | - | -12V | - | - | - | - | 2.25 kV | Isolated | Heat Sink | 40 V to 160 V | - | 29.8 mm | 76 mm | 31.5 mm | ||
![]() PEP1-S5-D5-M CUI Inc. | 23 |
| - | Surface Mount | 12-SMD Module, 10 Leads | - | PEP1-S5 | CUI Inc. | 32 | - | 5.5 V | 4.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | 100 mA | 5 V | - 5 V | Tube | 656-92219R | Active | Details | 55024; 55032 Class A; 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | PEP1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 2 | CB Scheme, EN, IEC, UL | 82% | 3 kV | 5.5V | 4.5V | 100mA, 100mA | - | 1 W | - | -5V | Isolated DC-DC Converters | - | - | - | 3 kV | Isolated | - | 4.5 V to 5.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 15.24 mm | 11.4 mm | ||
![]() PQAE50-D24-S24-DIN CUI Inc. | 8 |
| - | - | - | - | PQAE50 | - | 24 | Industrial | 36 V | 18 V | - | + 105 C | CUI Inc. | - 40 C | DIN Rail | 2.083 A | - | 24 V | - | Tray | 656-31686R | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50-DIN | 2.99 L x 1.24 W x 1.02 H (76.0mm x 31.5mm x 25.8mm) | - | ITE (Commercial) | 50W | - | 1 Output | CE | 91% | 1.5 kV | - | - | 2.083A | DC | 50 W | - | - | - | - | - | - | 1.5 kV | Isolated | Adjustable Output, Remote On/Off | 18 V to 36 mm | - | 25.8 mm | 76 mm | 31.5 mm | ||
![]() AE15B-UW-S15-T CUI Inc. | 12 |
| - | Chassis Mount | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 1 A | - | 15 VDC | - | Tray | - | Active | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.32 H (135.0mm x 70.0mm x 33.5mm) | Enclosed | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 80% | 5.6 kV | 1500V | 200V | 1A | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 33.5 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S15-DIN CUI Inc. | 19 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | CUI Inc. | - | DIN Rail | 1 A | - | 15 VDC | - | Tray | - | Active | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 80% | 5.6 kV | - | - | 1A | DC | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 39 mm | 135 mm | 70 mm | ||
![]() AE15B-EW-S12-T CUI Inc. | 13 |
| - | Chassis Mount | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 1.25 A | - | 12 VDC | - | Tray | - | Active | - | - | - | - | 12V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | Enclosed | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 81% | 5.6 kV | 1000V | 100VDC | 1.25A | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | - | 32 mm | 96.1 mm | 54 mm | ||
![]() AE15B-EW-S24-DIN CUI Inc. | 19 |
| - | - | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | - | CUI Inc. | - | DIN Rail | 625 mA | - | 24 VDC | - | Tray | - | Active | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 3.78 W x 1.44 H (96.1mm x 96.1mm x 36.6mm) | - | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 81% | 5.6 kV | - | - | 625mA | DC | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | - | 36.6 mm | 96.1 mm | 54 mm | ||
![]() AE15B-UW-S5-DIN CUI Inc. | 19 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | CUI Inc. | - | DIN Rail | 2 A | - | 5 VDC | - | Tray | - | Active | - | - | - | - | 5V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 10W | - | 1 Output | CE, EN, UKCA | 64% | 5.6 kV | - | - | 2A | DC | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 39 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S5-T CUI Inc. | 27 |
| - | Chassis Mount | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 2 A | - | 5 VDC | - | Tray | - | Active | - | - | - | - | 5V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.32 H (135.0mm x 70.0mm x 33.5mm) | Enclosed | ITE (Commercial) | 10W | - | 1 Output | CE, EN, UKCA | 64% | 5.6 kV | 1500V | 200V | 2A | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 33.5 mm | 135 mm | 70 mm | ||
![]() AE15B-UW-S12-DIN CUI Inc. | 19 |
| - | - | - | - | - | - | - | - | 1.5 kVDC | 200 VDC | - | - | CUI Inc. | - | DIN Rail | 1.25 A | - | 12 VDC | - | Tray | - | Active | - | - | - | - | 12V | -40°C ~ 70°C (With Derating) | Tray | AE15B-UW | 5.31 L x 2.76 W x 1.54 H (135.0mm x 70.0mm x 39.0mm) | - | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 71% | 5.6 kV | - | - | 1.25A | DC | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 200 VDC to 1500 VDC | - | 39 mm | 135 mm | 70 mm | ||
![]() AE15B-EW-S15-T CUI Inc. | 31 |
| - | Chassis Mount | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 1 A | - | 15 VDC | - | Tray | - | Active | - | - | - | - | 15V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | Enclosed | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 81% | 5.6 kV | 1000V | 100VDC | 1A | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | - | 32 mm | 96.1 mm | 54 mm | ||
![]() AE15B-EW-S24-T CUI Inc. | 19 |
| - | Chassis Mount | - | - | - | - | - | - | 1 kVDC | 100 VDC | - | + 70 C | CUI Inc. | - 40 C | Chassis | 625 mA | - | 24 VDC | - | Tray | - | Active | - | - | - | - | 24V | -40°C ~ 70°C (With Derating) | Tray | AE15B-EW | 3.78 L x 2.13 W x 1.26 H (96.1mm x 54.0mm x 32.0mm) | Enclosed | ITE (Commercial) | 15W | - | 1 Output | CE, EN, UKCA | 83% | 5.6 kV | 1000V | 100VDC | 625mA | - | 15 W | - | - | - | - | - | - | 5.6 kVAC | DC/DC Converters | - | 100 VDC to 1000 VDC | - | 32 mm | 96.1 mm | 54 mm | ||
![]() PDSE1-S24-S9-M CUI Inc. | 50 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 9V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 999 mW | - | 1 | CE, cURus | 83% | 1.5 kV | 26.4V | 21.6V | 111mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S24-D15-M CUI Inc. | 36 |
| - | Surface Mount | 10-SMD Module, 6 Leads | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | - | - | - | - | Tube | - | Active | - | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | - | PDSE1-M (1W) | 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1.02 W | - | 2 | CE, cURus | 83% | 1.5 kV | 26.4V | 21.6V | 34mA, 34mA | - | - | - | -15V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDSE1-S15-S5-M CUI Inc. | 54 |
| - | Surface Mount | 8-SMD Module, 5 Leads | - | - | CUI Inc. | 38 | - | 16.5 V | 13.5 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | SMD/SMT | - | - | 5 V | - | Tube | 656-31899R | Active | - | 62368-1 | - | - | 5V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-M (1W) | 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 82% | 1.5 kV | 16.5V | 13.5V | 200mA | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | +/- 13.5 V to +/- 16.5 V | Isolated DC/DC Converters - SMD | 7.25 mm | 13.2 mm | 8.5 mm | ||
![]() PYSE1-S12-S15-D CUI Inc. | 238 |
| - | Through Hole | 8-DIP Module, 4 Leads | - | - | CUI Inc. | 40 | - | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 15 V | - | Tube | 656-32033R | Active | - | 62368-1 | - | - | 15V | -40°C ~ 105°C (With Derating) | Tube | PYSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 81% | 1.5 kV | 13.2V | 10.8V | 67mA | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PDSE1-S12-S3-D CUI Inc. | 36 |
| - | Through Hole | 7-DIP Module, 4 Leads | - | - | CUI Inc. | 40 | - | 13.2 V | 10.8 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Through Hole | - | - | 3.3 V | - | Tube | 656-32044R | Active | - | 62368-1 | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tube | PDSE1-D (1W) | 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.2mm) | Isolated Module | ITE (Commercial) | 1 W | DC-DC Converter | 1 | CE, cURus | 75% | 3 kV | 13.2V | 10.8V | 303mA | - | 1 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 10.8 VDC to 13.2 VDC | Isolated DC/DC Converters - Through Hole | 7.7 mm | 12.7 mm | 10.16 mm | ||
![]() PQAE50-D24-S3-TH CUI Inc. | 21 |
| - | Chassis Mount | - | - | PQAE50 | CUI Inc. | 24 | - | 36 V | 18 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 3.3 V | - | Tray | 656-31677R | Active | - | 62368-1 | - | - | 3.3V | -40°C ~ 105°C (With Derating) | Tray | PQAE50 (50W) | 2.99" L x 1.24" W x 1.00" H (76.0mm x 31.5mm x 25.3mm) | Enclosed | ITE (Commercial) | 33W | DC-DC Converter | 1 | CE | 91% | 1.5 kV | 36V | 18V | 10A | - | 33 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 18 V to 36 mm | Isolated DC/DC Converters - Chassis Mount | 16.5 mm | 51.4 mm | 26.2 mm | ||
![]() PQAE50-D48-S24-T CUI Inc. | 21 |
| - | Chassis Mount | - | - | PQAE50 | CUI Inc. | 24 | - | 75 V | 36 V | CUI Inc. | + 105 C | CUI Inc. | - 40 C | Chassis | - | - | 24 V | - | Tray | 656-31706R | Active | Details | 62368-1 | - | - | 24V | -40°C ~ 105°C (With Derating) | Tray | PQAE50 (50W) | 2.99" L x 1.24" W x 0.83" H (76.0mm x 31.5mm x 21.2mm) | Enclosed | ITE (Commercial) | 50W | DC-DC Converter | 1 | CE | 92% | 1.5 kV | 75V | 36V | 2.083A | - | 50 W | - | - | Isolated DC-DC Converters | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | Isolated DC/DC Converters - Chassis Mount | 21.2 mm | 76 mm | 31.5 mm |