- Approval Agency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
CUI Inc LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Max Power Dissipation | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Max Output Current | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VLED15-230-600 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 7W | 7W | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 600mA | 176VAC | 8V~12V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-230-1200 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 17W | 17W | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 1.2A | 176VAC | 10V~14.1V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-230-1000 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 16W | 16W | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 1A | 176VAC | 10V~16V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-230-1250 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 1.25A | 176VAC | 8V~12V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-230-700 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 17W | 17W | Wire Leads | 1 | CE, ENEC, UL | - | - | 265VAC | 700mA | 176VAC | 16V~24V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-1200 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 17W | 17W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 1.2A | 90VAC | 10V~14.1V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() PLDA40-1110-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | 2016 | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP67 | ||
![]() PLDS60-B-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.0lbs 454g | -40°C~70°C | 2016 | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 60W | - | Wire Leads | 1 | CE, cURus | 88% | 3.75kV | 305VAC | - | 90VAC | 13V~24V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP67 | ||
![]() VLED15-120-1500 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 15W | 15W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 1.5A | 90VAC | 5V~10V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-600 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 7W | 7W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 600mA | 90VAC | 8V~12V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-1000 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 16W | 16W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 1A | 90VAC | 10V~16V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-480 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 7W | 7W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 480mA | 90VAC | 10V~13.5V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-1400 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 16W | 16W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 1.4A | 90VAC | 8V~11.5V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-900L CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 11W | 11W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 900mA | 90VAC | 8V~12V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() VLED15-120-800 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | -30°C~90°C | 2016 | VLED15 | 3.21Lx2.21W x 1.10 H 81.0mmx56.0mmx27.0mm | Obsolete | 1 (Unlimited) | Wire Leads | Constant Current | 10W | 10W | Wire Leads | 1 | CE, ENEC, UL | - | - | 135VAC | 800mA | 90VAC | 8V~12V | AC DC Converter | ELV, Triac | OCP, OTP, OVP, SCP | 27.94mm | RoHS Compliant | Lead Free | - | ||
![]() PLDS100-C-277DB CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.111lbs 504g | -40°C~70°C | 2016 | PLDS100 (100W) | 7.87Lx1.58W x 1.10 H 200.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | - | Constant Current, Voltage | 100W | - | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | - | 90VAC | 19V~36V | AC DC Converter | DALI | OTP, OVP, SCP | - | RoHS Compliant | - | IP65 | ||
![]() PLDA40-1110-277 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | 2016 | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP64 | ||
![]() PLDA40-1700-277 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 41W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP64 | ||
![]() PLDA40-840-277 CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | - | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 40W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | - | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP64 | ||
![]() PLDA60-2500-277A CUI Inc. | In Stock | - | Datasheet | - | - | Chassis Mount | 1.168lbs 530g | -40°C~70°C | - | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | - | Constant Current | 60W | - | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | - | 90VAC | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | - | RoHS Compliant | - | IP67 |