- Approval Agency
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Power (Watts)
- RoHS Status
- Series
- Size / Dimension
- Termination Style
Attribute column
Manufacturer
CUI Inc LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Power (Watts) | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Voltage - Output | Topology | Dimming | Features | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLDA60-1666-277DAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | IP67 | ||
![]() PLDA40-1700-277PEAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 41W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() PLDS60-D-277DA CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.0lbs 454g | -40°C~70°C | PLDS60 (60W) | 6.89Lx1.58W x 1.10 H 175.0mmx40.0mmx28.0mm | Obsolete | Not Applicable | Constant Current, Voltage | 60W | Wire Leads | 1 | CE, cURus | 90% | 3.75kV | 305VAC | 90VAC | 26V~48V | AC DC Converter | DALI | OTP, OVP, SCP | IP67 | ||
![]() VLED15-120-350B CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.32lb 145g | -30°C~90°C | VLED15 | 3.21Lx2.21W x 1.13 H 81.6mmx56.2mmx28.7mm | Obsolete | Not Applicable | Constant Current | 17W | Wire Leads | 1 | cURus | 80% | - | 135VAC | 90VAC | 24V~48V | AC DC Converter | - | OCP, OTP, OVP, SCP | - | ||
![]() PLDA25-700-277AR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | Constant Current | 25W | Wire Leads | 1 | CE, cURus, PSE, TUV | 84% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() PLDA60-1250-277AR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | IP67 | ||
![]() PLDA25-1100-277AR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | Constant Current | 26W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | - | OVP, SCP | IP67 | ||
![]() PLDA25-700-277PEAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.221lb 100.24g | -40°C~70°C | PLDA25 (25W) | 5.51Lx1.18W x 0.79 H 140.0mmx30.0mmx20.0mm | Obsolete | Not Applicable | Constant Current | 25W | Wire Leads | 1 | CE, cURus, PSE, TUV | 84% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | Analog, PWM | OVP, SCP | IP67 | ||
![]() PLDA40-1700-277DR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 41W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | DALI | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-1110-277DR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-1110-277PER CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-1110-277DAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | IP67 | ||
![]() PLDA40-1110-277PEAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP67 | ||
![]() PLDA40-1110-277R CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-1700-277R CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 41W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | - | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-1700-277PER CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 41W | Wire Leads | 1 | CE, cURus, PSE, TUV | 86% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | Analog, PWM | OTP, OVP, SCP | IP64 | ||
![]() PLDA40-840-277R CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 0.772lb 350.17g | -40°C~70°C | PLDA40 (40W) | 6.61Lx1.58W x 0.99 H 168.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 40W | Wire Leads | 1 | CE, cURus, PSE, TUV | 88% | 3.75kV | 305VAC | 90VAC | 9V~48V | AC DC Converter | - | OTP, OVP, SCP | IP64 | ||
![]() PLDA60-2500-277DAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 1 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~24V | AC DC Converter | DALI | OTP, OVP, SCP | IP67 | ||
![]() PLDA60-D833-277DAR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | DALI | OTP, OVP, SCP | IP67 | ||
![]() PLDA60-D833-277AR CUI Inc. | In Stock | - | Datasheet | Chassis Mount | 1.168lbs 530g | -40°C~70°C | PLDA60 (60W) | 10.32Lx1.58W x 0.99 H 262.0mmx40.0mmx25.2mm | Obsolete | Not Applicable | Constant Current | 60W | Wire Leads | 2 | CE, cURus, PSE, TUV | 85% | 3.75kV | 305VAC | 90VAC | 9V~36V | AC DC Converter | - | OTP, OVP, SCP | IP67 |