- Number of Contacts
- RoHS
- Mount
- Max Current Rating
- Number of Circuits
- Pitch
- Termination
- Orientation
- Wire/Cable Gauge
- Type
- Wire Gauge
- Contact Materials
Attribute column
Manufacturer
Curtis Industries Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Housing Material | Accessory | Body Orientation | Contact Materials | Contact Pitch (mm) | Length of connection cable | Manufacturer Lifecycle Status | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Voltage (Max) | Product Depth (mm) | Qualification | Rad Hardened | RoHS | Spare part | Termination Method | Watchdog Timers | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Pitch | Max Power Dissipation | Orientation | Resistor Type | Number of Outputs | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Operating Supply Current | Output Current | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Current Rating (Max) | Resistance Tolerance | Max Junction Temperature (Tj) | Product Length | Product Width | Product Length (mm) | Height | Product Height (mm) | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GFTS-3 Curtis Industries | In Stock | - | - | - | Tin | - | - | Phenolic | - | - | Brass | 11.11(mm) | - | - | Panel | 1 | - | 600V | - | - | No | - | - | Screw | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | 3(POS) | Black | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | 53.97(mm) | - | 18.23(mm) | - | ||
![]() GFTCX-4 Curtis Industries | In Stock | - | - | - | Tin | - | - | Polyphenylene Oxide | - | Straight | Brass | 11.11(mm) | - | - | Panel | 1 | - | 600V | 18.23(mm) | - | No | - | - | Solder | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | 4(POS) | Black | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | 47.62(mm) | - | - | - | ||
![]() EFT-4 Curtis Industries | In Stock | - | - | - | Tin | - | - | Phenolic | - | Straight | Brass | 9.52(mm) | - | - | Panel | 1 | - | 250V | 20.63(mm) | - | No | - | - | Solder | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | 4(POS) | - | 14(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15(A) | - | - | - | - | 42.86(mm) | - | 17.46(mm) | - | ||
![]() 37110-7 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | 25 ppm/K | - | 51.1 Ohm | - | - | 0.125 W | - | - | - | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 1.6 mm | 0.85 mm | - | - | - | - | ||
![]() 7110-16SG-R Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBPCW-3 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP-9 Curtis Industries | In Stock | - | - | Production (Last Updated: 1 month ago) | - | Surface Mount | 5 | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | - | - | - | - | Compliant | - | - | No | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | - | 571 mW | - | - | 1 | - | - | - | - | 28 V | 4 V | - | 6.5 µA | 20 mA | Active Low | 1 | 90 ms | 1.155 V | 1.255 V | 1.155 V | 1.255 V | - | - | 150 °C | - | - | - | 1.45 mm | - | Lead Free | ||
![]() GBP-23 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSG02005 Curtis Industries | In Stock | - | - | - | Tin/Nickel | - | - | Polyamide | - | Straight | Copper Alloy | 5.08(mm) | - | - | Through Hole | 1 | -40C to 110C | 300V | 9(mm) | - | No | Non-Compliant | - | Solder | - | - | - | Terminal Block | - | - | - | - | - | - | - | - | - | 2(POS) | Green | 14-30(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 24(A) | - | - | - | - | 10.66(mm) | - | 13.5(mm) | - | ||
![]() FPE163210 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFTPC-7 Curtis Industries | In Stock | - | - | - | - | Through Hole | - | - | Yes | - | - | - | 5.5 | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | Solder | - | - | - | - | - | - | 9.52 mm | - | Straight | - | - | 7 | - | - | 7 | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFTPC-6 Curtis Industries | In Stock | - | - | - | Tin | - | - | Polyester | - | Straight | Brass | 9.52(mm) | - | - | Through Hole | 1 | - | 600V | 16(mm) | - | No | - | - | Solder | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | 6(POS) | - | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | 74.61(mm) | - | 27.7(mm) | - | ||
![]() EP-5 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFTQX-10 Curtis Industries | In Stock | - | - | - | Tin | - | - | Polyphenylene Oxide | - | Straight | Brass | 11.11(mm) | - | - | Cable | 1 | - | 600V | - | - | No | Non-Compliant | - | Solder Lug | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | 10(POS) | Black | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | - | - | - | 131.76(mm) | - | 18.23(mm) | - | ||
![]() GFTPC-4 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RIS-20 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 431100-1-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RIS-40 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBS-5 Curtis Industries | In Stock | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Screw | - | - | - | - | - | - | 9.52 mm | - | - | - | - | 5 | - | - | 5 | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM983206 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |