- Number of Contacts
- RoHS
- Mount
- Max Current Rating
- Number of Circuits
- Pitch
- Termination
- Orientation
- Wire/Cable Gauge
- Type
- Wire Gauge
- Contact Materials
Attribute column
Manufacturer
Curtis Industries Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Orientation | Contact Materials | Contact Pitch (mm) | Mounting Styles | Number of Contact Rows | Operating Voltage (Max) | Product Depth (mm) | Rad Hardened | RoHS | Termination Method | Termination | Type | Pitch | Orientation | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | Max Current Rating | Wire/Cable Gauge | Current Rating (Max) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GFTXC-13 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 13 | - | - | 13 | 20 A | - | - | - | - | ||
![]() GFTXC-12 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 12 | - | - | 12 | 20 A | - | - | - | - | ||
![]() GFTXC-4 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 4 | - | - | 4 | 20 A | - | - | - | - | ||
![]() SEPCRX-10 Curtis Industries | In Stock | - | - | NICKEL/STEEL | - | Polyphenylene Oxide | Straight | Brass | 6.35(mm) | Through Hole | 1 | 250V | 11.11(mm) | No | - | Solder | - | Barrier Strip | - | - | 10(POS) | - | 16(AWG) | - | - | - | 5(A) | 76.99(mm) | 13.48(mm) | ||
![]() GBP-5 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Through Hole | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 5(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 76.2(mm) | - | ||
![]() GFTXC-10 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 10 | - | - | 10 | 20 A | - | - | - | - | ||
![]() SEPCX-8 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 8 | - | - | 8 | 5 A | 16 AWG | - | - | - | ||
![]() SEPCXR-11 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 11 | - | - | 11 | 5 A | 16 AWG | - | - | - | ||
![]() SEPRX-10 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 10 | - | - | 10 | 5 A | 16 AWG | - | - | - | ||
![]() SEPCX-16 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 16 | - | - | 16 | 5 A | 16 AWG | - | - | - | ||
![]() SEPCX-26 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 26 | - | - | 26 | 5 A | 16 AWG | - | - | - | ||
![]() SEPCXR-10 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 10 | - | - | 10 | 5 A | 16 AWG | - | - | - | ||
![]() SEPX-16 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 16 | - | - | 16 | 5 A | 16 AWG | - | - | - | ||
![]() SEPCXR-15 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 15 | - | - | 15 | 5 A | 16 AWG | - | - | - | ||
![]() GFTXC-6 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 6 | - | - | 6 | 20 A | - | - | - | - | ||
![]() SEPRX-20 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 20 | - | - | 20 | 5 A | 16 AWG | - | - | - | ||
![]() GFT-12 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Panel | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 12(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 153.98(mm) | - | ||
![]() GBFTC-3 Curtis Industries | In Stock | - | - | - | Panel, Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 3 | - | - | 3 | 20 A | - | - | - | - | ||
![]() GBS-7 Curtis Industries | In Stock | - | - | - | Cable, Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 9.52 mm | - | 7 | - | - | 7 | 20 A | - | - | - | - | ||
![]() GBFTC-7 Curtis Industries | In Stock | - | - | - | Panel, Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 7 | - | - | 7 | 20 A | - | - | - | - |