- Number of Contacts
- RoHS
- Mount
- Max Current Rating
- Number of Circuits
- Pitch
- Termination
- Orientation
- Wire/Cable Gauge
- Type
- Wire Gauge
- Contact Materials
Attribute column
Manufacturer
Curtis Industries Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Body Orientation | Contact Materials | Contact Pitch (mm) | Mounting Styles | Number of Contact Rows | Operating Voltage (Max) | Product Depth (mm) | Rad Hardened | RoHS | Termination Method | Termination | Type | Pitch | Orientation | Number of Contacts | Housing Color | Wire Gauge | Number of Circuits | Max Current Rating | Wire/Cable Gauge | Current Rating (Max) | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEPRX-8 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 8 | - | - | 8 | 5 A | 16 AWG | - | - | ||
![]() GBFT-8 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 8 | - | - | 8 | 20 A | - | - | - | ||
![]() SEPCX-4 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 4 | - | - | 4 | 5 A | 16 AWG | - | - | ||
![]() SEPCX-5 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 5 | - | - | 5 | 5 A | 16 AWG | - | - | ||
![]() SEPX-24 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 24 | - | - | 24 | 5 A | 16 AWG | - | - | ||
![]() SEPCX-7 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 6.35 mm | Straight | 7 | - | - | 7 | 5 A | 16 AWG | - | - | ||
![]() GBFTA-2 Curtis Industries | In Stock | - | - | - | Panel, Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 2 | - | - | 2 | 20 A | - | - | - | ||
![]() GFT-2 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Panel | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 2(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 42.86(mm) | ||
![]() EPX-4 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 4 | - | - | 4 | 15 A | - | - | - | ||
![]() EPC-22 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 22 | - | - | 22 | 15 A | 16 AWG | - | - | ||
![]() EPC-9 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 9 | - | - | 9 | 15 A | 16 AWG | - | - | ||
![]() EPX-21 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFTXC-5 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 5 | - | - | 5 | 20 A | - | - | - | ||
![]() GFTXC-26 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 26 | - | - | 26 | 20 A | - | - | - | ||
![]() EPC-8 Curtis Industries | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Solder | - | 9.52 mm | Straight | 8 | - | - | 8 | 15 A | 16 AWG | - | - | ||
![]() GFTXC-9 Curtis Industries | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Screw | - | 11.11 mm | - | 9 | - | - | 9 | 20 A | - | - | - | ||
![]() GFTCX-6 Curtis Industries | In Stock | - | - | Tin | - | Polyphenylene Oxide | Straight | Brass | 11.11(mm) | Panel | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 6(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 69.85(mm) | ||
![]() GBPC-2 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Through Hole | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 2(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 25.4(mm) | ||
![]() GBPC-5 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Through Hole | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 5(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 58.73(mm) | ||
![]() GBPC-3 Curtis Industries | In Stock | - | - | Tin | - | Phenolic | Straight | Brass | 11.11(mm) | Through Hole | 1 | 600V | 18.23(mm) | No | - | Solder | - | Barrier Strip | - | - | 3(POS) | Black | 12-22(AWG) | - | - | - | 20(A) | 36.51(mm) |