- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Mount
- Mounting Type
- Number of Positions
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Gender | Orientation | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Current | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F2200CA01 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | - | 250VAC | Bulk | 2009 | F2200 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | Right Angle | - | - | - | CE, CSA, TUV, UL | Variable Size | 250V | 1A | IEC 320-C14 | 1 | - | Filtered (EMI, RFI) - Commercial | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F1600CA03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1600 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 3A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | ||
![]() F1600CP03 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Panel, Screw, Through Hole | Panel Mount, Screw Hole; Through Hole, Right Angle | - | 250VAC | Bulk | 2009 | F1600 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 3A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | ||
![]() F1300CA10 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1300 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 10A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | ||
![]() F1600CA06 Curtis Industries | 55 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1600 | - | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | 6A | 5.06kHz | 250V | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 6A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | ||
![]() F1500FA10 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1500 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 29.08mm x 32.39mm | 250V | 10A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | ROHS3 Compliant | ||
![]() F1500FA03 Curtis Industries | 6 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1500 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 29.08mm x 32.39mm | 250V | 3A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | ROHS3 Compliant | ||
![]() 431000-2-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 431000-1-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 430001-1-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 431000-3-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 431000-4-0 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2600WA03 Curtis Industries | 6 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | 250VAC | Bulk | 2007 | F2600 | yes | Active | 1 (Unlimited) | Quick Connect | Receptacle, Male Blades - Module | 3 | Male | Right Angle | - | - | - | CE, CSA, TUV, UL | Variable Size | 250V | 3A | IEC 320-C14 | 1 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F3500CA03 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | - | 250VAC | Bulk | 2009 | F3500 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Variable Size | 250V | 3A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F1200CA03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1200 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 3A | IEC 320-C14 | - | 3A | Filtered (EMI, RFI) - Commercial | No | - | - | - | ROHS3 Compliant | ||
![]() F3500CA06 Curtis Industries | 6 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange, Right Angle | - | 250VAC | Bulk | 2009 | F3500 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Variable Size | 250V | 6A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F2700CA06 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F2700 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Variable Size | 250V | 6A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F3400CA06 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | - | 250VAC | Bulk | 2009 | F3400 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Variable Size | 250V | 6A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial, Medical | No | - | - | Front or Rear Side Mount | ROHS3 Compliant | ||
![]() F1400CA06 Curtis Industries | 24 |
| Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | - | 250VAC | Bulk | 2009 | F1400 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | - | 5.06kHz | - | CE, CSA, TUV, UL | Rectangular - 30.50mm x 22.90mm | 250V | 6A | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | ROHS3 Compliant | ||
![]() F2199CA03 Curtis Industries | 55 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | F2199 | - | Active | - | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades | 3 | - | - | - | - | - | CE, CSA, TUV, UL | Variable Size | - | - | IEC 320-C14 | - | - | Filtered (EMI, RFI) - Commercial | No | - | - | Front or Rear Side Mount | ROHS3 Compliant |