- Accomodates a Fuse
- Approval Agency
- Connector Style
- Connector Type
- Filter Type
- Mount
- Mounting Type
- Number of Positions
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Power Entry Connectors - Inlets, Outlets, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Current-IEC | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Orientation | Frequency | Approval Agency | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Connector Style | Number of Ports | Filter Type | Accomodates a Fuse | Fuse | Fuse Holder, Drawer | Switch Features | Features | Panel Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PE993206 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() PE983106 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() F2600FA06 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | F2600 | yes | Active | 1 (Unlimited) | Quick Connect | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Variable Size | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Front or Rear Side Mount | - | ROHS3 Compliant | ||
![]() F3300FP06 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 6A | 250VAC | Bulk | 2009 | F3300 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 29.08mm x 32.39mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() F3300WP03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 3A | 250VAC | Bulk | 2009 | F3300 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 29.08mm x 32.39mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() F3300FA03 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | F3300 | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 29.08mm x 32.39mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial, Medical | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | - | ROHS3 Compliant | ||
![]() F2600FP06 Curtis Industries | 46 |
| Datasheet | 8 Weeks | Flanges, Panel, Through Hole | Panel Mount, Flange; Through Hole, Right Angle | 6A | 250VAC | Bulk | 2009 | F2600 | - | Active | Not Applicable | Solder | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() F2700FB03 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw Hole | 3A | 250VAC | Bulk | 2009 | F2700 | yes | Active | 1 (Unlimited) | Wire Leads | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | - | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | - | ROHS3 Compliant | ||
![]() PE771006 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE7 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 55.90mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | ROHS3 Compliant | ||
![]() PE810203 Curtis Industries | 49 |
| Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | 250VAC | Bulk | 2009 | PE8 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | Straight | 30MHz | CE, CSA, TUV, UL | Variable Size | 250V | 3A | IEC 320-C14 | 1 | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | - | 0.031 ~ 0.125 0.79mm ~ 3.18mm | ROHS3 Compliant | ||
![]() PE762006 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE7 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 55.90mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | - | Voltage Selector | - | ROHS3 Compliant | ||
![]() PE732006 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | 6A | 250VAC | Bulk | 2009 | PE7 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Variable Size | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | 0.031 ~ 0.125 0.79mm ~ 3.18mm | ROHS3 Compliant | ||
![]() PE722003 Curtis Industries | 49 |
| Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | 3A | 250VAC | Bulk | 2009 | PE7 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Variable Size | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | 0.031 ~ 0.125 0.79mm ~ 3.18mm | ROHS3 Compliant | ||
![]() PE782006 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE7 | - | Active | Not Applicable | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 55.90mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | - | ROHS3 Compliant | ||
![]() PE792003 Curtis Industries | 7 |
| Datasheet | 8 Weeks | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | PE7 | - | Active | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 55.90mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | - | Voltage Selector | - | ROHS3 Compliant | ||
![]() PE982203 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() PE982206 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() PE962103 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() PE971206 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 6A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder | Switch On-Off | Voltage Selector | - | RoHS Compliant | ||
![]() PE993203 Curtis Industries | In Stock | - | Datasheet | - | Flanges, Panel | Panel Mount, Flange | 3A | 250VAC | Bulk | 2009 | PE9 | - | Obsolete | 1 (Unlimited) | Quick Connect - 0.110 (2.8mm) | Receptacle, Male Blades - Module | 3 | - | - | CE, CSA, TUV, UL | Rectangular - 28.50mm x 70.20mm | - | - | IEC 320-C14 | - | Filtered (EMI, RFI) - Commercial | Yes (Fuse Not Included) | Yes | Fuse Holder, Twin Fused | Switch On-Off | Voltage Selector | - | RoHS Compliant |