- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Current Rating | Wire Gauge | Voltage | Number of Circuits | Max Current Rating | Current | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T38110-08-0 Curtis Industries | 132 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 8 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38111-07-0 Curtis Industries | 54 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 7 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37001-07-0 Curtis Industries | 55 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 7 | - | - | 22 AWG | 12 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPX-7 Curtis Industries | 55 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | - | 7 | 20A | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-5 Curtis Industries | 276 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 5 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37000-11-0 Curtis Industries | 75 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 11 | - | - | 22 AWG | 12 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38111-08-0 Curtis Industries | 66 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 8 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-9 Curtis Industries | 53 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 9 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-10 Curtis Industries | 60 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 10 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38111-05-0 Curtis Industries | 54 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 5 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTAX-14 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | - | 14 | 20A | - | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPX-14 Curtis Industries | 55 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | - | 14 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37000-08-0 Curtis Industries | 50 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 8 | - | - | 22 AWG | 12 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38111-12-0 Curtis Industries | 55 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 12 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-6 Curtis Industries | 77 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 300V | 6 | - | 20A | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPX-6 Curtis Industries | 56 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | - | 6 | 20A | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37000-03-0 Curtis Industries | 55 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 3 | - | - | 22 AWG | 12 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTX-4 Curtis Industries | 322 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | - | 4 | 20A | - | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 071023000 Curtis Industries | 164 |
| Datasheet | 4 Weeks | DIN Rail | Channel, DIN Rail, Track | Polybutylene Terephthalate (PBT), Polyester | - | 600V | 140°C | Bulk | - | 71000 | Active | 1 (Unlimited) | - | - | 2 | 50A 86A | 0.629 15.98mm | - | 50A | 1-22 AWG | - | 3 | - | - | 22 AWG | 1 AWG | Barrier Block | Closed | Enclosed | Screws | - | 6 | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-8 Curtis Industries | 55 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | - | 8 | - | - | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |