- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 430102-20-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 20 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431305-28-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 28 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430105-26-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431611-16-0 Curtis Industries | 36 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 16 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431305-22-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 22 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432215-17-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 17 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433202-17-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 17 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431611-12-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 12 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38313-14-0 Curtis Industries | 359 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1506-YWY Curtis Industries | 268 |
| Datasheet | 6 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2012 | 1500 | Active | 1 (Unlimited) | - | - | 2 | - | 0.375 9.53mm | - | 20A | 10-22 AWG | 6 | - | - | - | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | 12 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTAX-9 Curtis Industries | 51 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 9 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2001-YSY Curtis Industries | 39 |
| Datasheet | 7 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | - | - | - | - | - | - | 30A | 10-22 AWG | 1 | - | - | - | 10 AWG | Barrier Block | Solder Tab | 2 Wall (Dual) | Screws | - | 2 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2011 Curtis Industries | 117 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | - | 2000 | Active | 1 (Unlimited) | - | - | 2 | 30A | 0.438 11.12mm | - | 30A | 10-22 AWG | 11 | - | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 22 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431100-10-0 Curtis Industries | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Polypropylene (PP) | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 20A | 0.438 11.12mm | - | - | 12-22 AWG | 10 | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() T38040-26-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2017-ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | - | - | 2 | - | 0.438 11.12mm | - | 30A | 10-22 AWG | 17 | - | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 34 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37173-09-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 9 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTW-24 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.375 9.53mm | Straight | 20A | 12-22 AWG | 24 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432212-14-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polypropylene (PP) | Brass | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | Solder | - | 1 | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 14 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37131-10-0 Curtis Industries | 19 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 3 Wall (Tri) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |