- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Rows | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 325210-09-0 Curtis Industries | 41 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 9 | - | 22 AWG | 14 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325011-20-0 Curtis Industries | 56 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 20 | - | 22 AWG | 14 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325111-20-0 Curtis Industries | 54 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 20 | - | 22 AWG | 14 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38073-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MAT-11 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | - | - | 150°C | Bulk | 2008 | M | Active | 1 (Unlimited) | - | 2 | 0.500 12.70mm | - | 25A | 12-22 AWG | 11 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 22 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() SEIFCX-10 Curtis Industries | 48 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Brass | - | 110°C | Bulk | 2008 | SEI | Active | 1 (Unlimited) | Solder | 1 | 0.250 6.35mm | Straight | 5A | 16-22 AWG | 10 | 5A | 22 AWG | 16 AWG | 16 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325310-10-0 Curtis Industries | 51 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 10 | - | 22 AWG | 14 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325011-16-0 Curtis Industries | 59 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 16 | - | 22 AWG | 14 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 562010100 Curtis Industries | 33 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | 600V | 150°C | Bulk | 2012 | 5600 | Active | 1 (Unlimited) | - | 2 | 0.563 14.30mm | - | - | 8-22 AWG | 10 | - | 22 AWG | 8 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | Zinc | 20 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37113-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37110-02-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37023-03-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 3 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38008-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38033-01-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38100-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37162-01-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37030-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37170-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38312-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38132-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |