- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Number of Ways | Safety Approval | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBPX-11 Curtis Industries | 50 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Solder | Black | 1 | - | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 11 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTSX-11 Curtis Industries | 68 |
| Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Screw | Black | 1 | - | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 11 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | Threaded, Insulated | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPX-16 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 16 | - | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37111-03-0 Curtis Industries | 140 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | STANDARD: UL 94V-0, POLYPROPYLENE | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 3 | - | 22 AWG | 12 AWG | - | 1 | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | 3 | CSA; UL | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38020-02-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CBPW-4 Curtis Industries | 46 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyester Thermoplastic | - | - | 300V | 140°C | Bulk | 2008 | CB | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 4 | - | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBSX-15 Curtis Industries | 70 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 15 | - | 22 AWG | 12 AWG | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CBP-26 Curtis Industries | 31 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyester Thermoplastic | Steel | - | 300V | 140°C | Bulk | 2008 | CB | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBSX-9 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Screw | Black | 1 | - | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 9 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTPW-8 Curtis Industries | 50 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 8 | - | 22 AWG | 12 AWG | - | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 562003010 Curtis Industries | 18 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | - | - | 600V | 150°C | Bulk | 2012 | 5600 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8-22 AWG | 1 | - | 22 AWG | 8 AWG | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | - | - | - | 2 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2007 Curtis Industries | 312 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | - | 2000 | Active | 1 (Unlimited) | - | - | 2 | - | 30A | 0.438 11.12mm | - | 30A | 10-22 AWG | 7 | - | - | - | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | 14 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTX-17 Curtis Industries | 71 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | - | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 17 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325201-26-0 Curtis Industries | 42 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | - | 1 | - | - | 0.325 8.26mm | - | 15A | 14-22 AWG | 26 | - | 22 AWG | 14 AWG | - | - | Barrier Block | Closed | 3 Wall (Tri) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTW-4 Curtis Industries | 188 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | - | 0.375 9.53mm | Straight | 20A | 12-22 AWG | 4 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTSX-8 Curtis Industries | 34 |
| Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Screw | Black | 1 | - | - | 0.438 11.12mm | - | 20A | 12-22 AWG | 8 | 20A | 22 AWG | 12 AWG | - | - | Barrier Block | Threaded, Insulated | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTSX-20 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | - | Black | 1 | - | 20A | 0.438 11.12mm | - | 20A | 12-22 AWG | 20 | - | 22 AWG | 12 AWG | - | - | Barrier Block | Threaded, Insulated | 2 Wall (Dual) | Screws | - | - | - | 20 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFT-21 Curtis Industries | 47 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | - | - | 0.375 9.53mm | - | 20A | 12-22 AWG | 21 | - | 22 AWG | 12 AWG | - | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CDM-11 Curtis Industries | 81 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 600V | 130°C | Bulk | 2008 | CDM | Active | 1 (Unlimited) | Screw | - | 2 | - | - | 0.546 13.86mm | - | 30A | 10-22 AWG | 11 | 30A | 22 AWG | 10 AWG | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | 22 | Flange, Marking Strip | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325222-02-0 Curtis Industries | 32 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | - | 1 | - | - | 0.325 8.26mm | - | 15A | 14-22 AWG | 2 | - | 22 AWG | 14 AWG | - | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | - | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |