- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Current Rating | Number of Contacts | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2007-3/4ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 7 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 14 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38110-13-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 13 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1510-ST Curtis Industries | 46 |
| Datasheet | 6 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2012 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | 20A | - | 10-22 AWG | 10 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 20 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2009-3/4ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 9 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 18 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1520-3/4ST Curtis Industries | 10 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 20 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 40 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() H-10 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 600V | 130°C | Bulk | - | H | Active | 1 (Unlimited) | - | - | 2 | - | 0.652 16.56mm | - | 75A | - | 4-16 AWG | 10 | - | 16 AWG | 4 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 20 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTX-21 Curtis Industries | 63 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | 20A | 0.438 11.12mm | Straight | 20A | 21 | 12-22 AWG | 21 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | 21 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1507-3/4ST Curtis Industries | 17 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2012 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 7 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 14 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1506-3/4ST Curtis Industries | 17 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 6 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 12 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1503-3/4ST Curtis Industries | 39 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2012 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 3 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 6 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2002-3/4ST Curtis Industries | 35 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | - | - | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 2 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 4 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBSX-11 Curtis Industries | 51 |
| Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Screw | Black | 1 | - | 0.438 11.12mm | - | 20A | - | 12-22 AWG | 11 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1516-3/4ST Curtis Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 16 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 32 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 1515-3/4ST Curtis Industries | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 15 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 30 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2015-ST Curtis Industries | 15 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 15 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 30 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2018-3/4ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 18 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 36 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1509-3/4ST Curtis Industries | 17 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 9 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 18 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2005-3/4ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 5 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 10 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1512-3/4ST Curtis Industries | 46 |
| Datasheet | 6 Weeks | Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 1500 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.375 9.53mm | Straight | - | - | 10-22 AWG | 12 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 24 | Flange | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 2006-3/4ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | - | 0.438 11.12mm | Straight | 30A | - | 10-22 AWG | 6 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 12 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |