- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Current Rating | Number of Contacts | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T38543-24-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 24 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187), Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38565-25-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38447-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187), Insulated | 2 Wall (Dual) | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38228-23-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 23 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37037-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 3 Wall (Tri) | - | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38531-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37071-02-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38463-25-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38518-25-0 Curtis Industries | 15 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | 0.375 9.53mm | - | 20A | - | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38320-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 20A | - | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38167-01-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 20A | - | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap | 2 Wall (Dual) | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38411-01-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 20A | - | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37050-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 20A | - | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38468-01-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | - | - | - | 20A | - | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBFTX-16 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.438 11.12mm | Straight | 20A | - | 12-22 AWG | 16 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1503W Curtis Industries | 123 |
| Datasheet | 6 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | - | 1500 | Active | 1 (Unlimited) | Screw | - | 2 | - | 0.375 9.53mm | - | 20A | - | 10-22 AWG | 3 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 6 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBSX-20 Curtis Industries | 175 |
| Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | Steel | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Screw | Black | 1 | 20A | 0.438 11.12mm | - | 20A | 20 | 12-22 AWG | 20 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 20 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFT-18 Curtis Industries | 48 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | Solder | Black | 1 | - | 0.375 9.53mm | Straight | 20A | - | 12-22 AWG | 18 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CDM-8 Curtis Industries | 59 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 600V | 130°C | Bulk | 2008 | CDM | Active | 1 (Unlimited) | Screw | - | 2 | - | 0.546 13.86mm | - | 30A | - | 10-22 AWG | 8 | 30A | 22 AWG | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 16 | Flange, Marking Strip | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CDM-7 Curtis Industries | 37 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 600V | 130°C | Bulk | 2008 | CDM | Active | 1 (Unlimited) | Screw | - | 2 | - | 0.546 13.86mm | - | 30A | - | 10-22 AWG | 7 | 30A | 22 AWG | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 14 | Flange, Marking Strip | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |