- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T37000-24-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | - | Barrier Block | Closed | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37122-18-0 Curtis Industries | 19 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37011-19-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37172-18-0 Curtis Industries | 19 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37128-18-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38041-18-0 Curtis Industries | 19 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37002-19-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | Closed | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38023-19-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37003-19-0 Curtis Industries | 19 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | Closed | 3 Wall (Tri) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38418-14-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38445-14-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187), Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38110-19-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38121-18-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38115-19-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38158-17-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1516-YWY Curtis Industries | 48 |
| Datasheet | 6 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | 110°C | Bulk | 2012 | 1500 | Active | 1 (Unlimited) | 2 | 0.375 9.53mm | 20A | 10-22 AWG | 16 | - | - | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | 32 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37170-17-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37122-17-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38053-17-0 Curtis Industries | 15 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38051-17-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |