- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Rows | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T38421-02-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38423-02-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38225-02-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37125-02-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37175-02-0 Curtis Industries | 35 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38158-02-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38108-02-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 2 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38113-03-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 3 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38123-03-0 Curtis Industries | 39 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 3 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38001-12-0 Curtis Industries | 23 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 12 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37138-07-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 7 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 3 Wall (Tri) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37143-07-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 7 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38420-07-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 7 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38158-08-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 8 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2007-ST Curtis Industries | In Stock | - | Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | 2 | 0.438 11.12mm | Straight | 30A | 10-22 AWG | 7 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 14 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38120-09-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 9 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38023-09-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 9 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37172-10-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38040-10-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38043-10-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |