- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Rows | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T37055-26-0 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 3 Wall (Tri) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38368-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37010-05-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38145-05-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2004-3/4ST Curtis Industries | 46 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | 2 | 0.438 11.12mm | Straight | 30A | 10-22 AWG | 4 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Single | Tin | 8 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37172-05-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37173-05-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38052-05-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38041-05-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38038-05-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 5 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38158-06-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38145-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2005-ST Curtis Industries | 17 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | 110°C | Bulk | 2013 | 2000 | Active | 1 (Unlimited) | Solder | 2 | 0.438 11.12mm | Straight | 30A | 10-22 AWG | 5 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 10 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37172-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Brass | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37123-06-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38048-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38115-07-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 7 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38000-07-0 Curtis Industries | 17 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 7 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37005-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 3 Wall (Tri) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37008-06-0 Curtis Industries | 46 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 6 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 3 Wall (Tri) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |