- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T38440-26-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | - | - | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 26 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187), Insulated | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325135-02-0 Curtis Industries | 16 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 2 | - | 22 AWG | 14 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 562013010 Curtis Industries | 32 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | - | - | 600V | 150°C | Bulk | 2012 | 5600 | Active | 1 (Unlimited) | - | - | - | - | - | - | 8-22 AWG | 1 | - | 22 AWG | 8 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 2 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325325-02-0 Curtis Industries | 32 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 2 | - | 22 AWG | 14 AWG | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325323-02-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | - | - | 1 | 0.325 8.26mm | - | 15A | 14-22 AWG | 2 | - | 22 AWG | 14 AWG | - | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 562010060 Curtis Industries | 598 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | - | 600V | 150°C | Bulk | 2012 | 5600 | Active | 1 (Unlimited) | - | - | 2 | 0.563 14.30mm | - | - | 8-22 AWG | 6 | - | 22 AWG | 8 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | Zinc | 12 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1517W Curtis Industries | 44 |
| Datasheet | 6 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | - | 1500 | Active | 1 (Unlimited) | - | - | 2 | 0.375 9.53mm | - | 20A | 10-22 AWG | 17 | - | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 34 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBPAX-22 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | - | Black | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 22 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CDM-19 Curtis Industries | 47 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | - | - | 600V | 130°C | Bulk | 2008 | CDM | Active | 1 (Unlimited) | Screw | - | 2 | 0.546 13.86mm | - | 30A | 10-22 AWG | 19 | 30A | 22 AWG | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 38 | Flange, Marking Strip | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBPAX-14 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | - | Black | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() BT-28 Curtis Industries | 31 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 600V | 130°C | Bulk | - | BT | Active | 1 (Unlimited) | - | - | 2 | 0.652 16.56mm | - | 30A | 10-22 AWG | 28 | - | 22 AWG | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 56 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTSAX-1 Curtis Industries | 32 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | - | Black | 1 | - | - | 20A | 12-22 AWG | - | - | 22 AWG | 12 AWG | - | Barrier Block | Threaded, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBFTX-14 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | - | Black | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() BT-19 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 600V | 130°C | Bulk | 2008 | BT | Active | 1 (Unlimited) | - | - | 2 | 0.652 16.56mm | - | 30A | 10-22 AWG | 19 | - | 22 AWG | 10 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 38 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBFTX-22 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Solder | Black | 1 | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 22 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBPX-16 Curtis Industries | 67 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Solder | Black | 1 | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 16 | 20A | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTSX-1 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Cable, Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Screw | Black | 1 | - | - | 20A | 12-22 AWG | - | 20A | 22 AWG | 12 AWG | - | Barrier Block | Threaded, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 1502W Curtis Industries | 243 |
| Datasheet | 6 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | - | 1500 | Active | 1 (Unlimited) | Screw | - | - | 0.375 9.53mm | - | 20A | 10-22 AWG | 2 | 20A | - | - | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 4 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBPX-18 Curtis Industries | 50 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Solder | Black | 1 | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 18 | 20A | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTAX-12 Curtis Industries | 245 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Solder | Black | 1 | 0.438 11.12mm | Straight | 20A | 12-22 AWG | 12 | 20A | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |