- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Number of Rows | Pitch | Orientation | Current Rating | Wire Gauge | Number of Circuits | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431400-10-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431502-17-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 17 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433111-14-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433612-14-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431500-15-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 15 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431115-18-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 18 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430705-12-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 12 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 2011-ST Curtis Industries | 48 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | - | - | - | 110°C | Bulk | 2003 | 2000 | Active | 1 (Unlimited) | Solder | - | 2 | 0.438 11.12mm | Straight | 30A | 10-22 AWG | 11 | 30A | - | - | 10 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Solder Lugs, Dual | Tin | 22 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430102-10-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 10 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431000-12-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 12 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430005-14-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 14 | - | 22 AWG | 12 AWG | - | Barrier Block | Closed | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-23 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 23 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433105-22-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 22 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431503-24-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 24 | - | 22 AWG | 12 AWG | - | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433610-27-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 27 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433603-25-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433110-25-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 25 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431212-27-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 27 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CFTP-13 Curtis Industries | 31 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyester Thermoplastic | Steel | - | 300V | 140°C | Bulk | 2008 | CFT | Active | 1 (Unlimited) | - | Black | 1 | 0.375 9.53mm | - | 20A | 12-22 AWG | 13 | - | 22 AWG | 12 AWG | - | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431203-27-0 Curtis Industries | 47 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | - | 1 | 0.438 11.12mm | - | 20A | 12-22 AWG | 27 | - | 22 AWG | 12 AWG | - | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |