- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 325343-17-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 17 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325321-17-0 Curtis Industries | 19 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 17 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325145-17-0 Curtis Industries | 36 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 17 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325348-17-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 17 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325133-14-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325130-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325122-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325128-14-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws with Captive Plate | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325123-14-0 Curtis Industries | 36 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325131-14-0 Curtis Industries | 36 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325141-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325142-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325132-14-0 Curtis Industries | 19 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325325-14-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws (Not Included) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325135-14-0 Curtis Industries | 19 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325140-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325323-14-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325343-14-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325328-14-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws with Captive Plate | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325333-14-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 14 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |