- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 430613-16-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 16 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325013-16-0 Curtis Industries | 19 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 16 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325205-16-0 Curtis Industries | 19 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | - | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 16 | 22 AWG | 14 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws (Not Included) | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325005-16-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 16 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws (Not Included) | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325202-16-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 16 | 22 AWG | 14 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325012-16-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 16 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325301-20-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 20 | 22 AWG | 14 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325101-20-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 20 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325102-20-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 20 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325308-20-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 20 | 22 AWG | 14 AWG | Barrier Block | Closed | 3 Wall (Tri) | Screws with Captive Plate | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430615-25-0 Curtis Industries | 36 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325121-26-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325328-26-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws with Captive Plate | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325132-26-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325320-26-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325322-26-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 3 Wall (Tri) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325335-26-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325143-26-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325133-26-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325135-26-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 26 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |