- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Rows | Current Rating (Amps) | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431402-14-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431111-18-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431001-18-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431110-18-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431101-18-0 Curtis Industries | 224 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433205-11-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433215-11-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433213-11-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433302-11-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPAX-5 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Black | 1 | 20A | 0.438 11.12mm | 20A | 12-22 AWG | 5 | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | 5 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433202-11-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433300-11-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433303-11-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431110-14-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431105-14-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431705-10-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432210-10-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432215-10-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432300-10-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432213-10-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |