- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 430403-24-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430501-24-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432213-23-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 23 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433211-20-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433302-20-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433215-20-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431101-25-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MAQ-3 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Brass | - | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | 2 | 0.500 12.70mm | 25A | 12-22 AWG | 3 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Quick Connect (0.250) | - | 12 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432213-18-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432205-18-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432303-18-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432601-18-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432302-18-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430100-25-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430110-25-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431701-18-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431401-20-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433201-19-0 Curtis Industries | 47 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() SEIFCX-1 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Brass | - | - | 110°C | Bulk | 2008 | SEI | Active | 1 (Unlimited) | 1 | - | 5A | 16-22 AWG | - | 22 AWG | 16 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MAQ-1 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Brass | - | - | 150°C | Bulk | 2008 | M | Active | 1 (Unlimited) | 2 | - | 25A | 12-22 AWG | 1 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Quick Connect (0.250) | - | 4 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |