- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Rows | Current Rating (Amps) | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 432305-11-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431111-16-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | - | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 16 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433210-12-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 12 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431613-11-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431402-10-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433215-14-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431402-14-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 14 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431110-18-0 Curtis Industries | 40 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 18 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433215-11-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431003-11-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430103-10-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPAX-3 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Black | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 3 | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430112-10-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 562000110 Curtis Industries | 40 |
| Datasheet | 7 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | - | 600V | 150°C | Bulk | 2012 | 5600 | Active | 1 (Unlimited) | - | 2 | - | 0.563 14.30mm | 35A | 8-22 AWG | 11 | 22 AWG | 8 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | Zinc | 22 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430403-12-0 Curtis Industries | 20 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 12 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431100-15-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 15 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() SEIFCX-1 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Brass | - | - | 110°C | Bulk | 2008 | SEI | Active | 1 (Unlimited) | - | 1 | - | - | 5A | 16-22 AWG | - | 22 AWG | 16 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws with Captive Plate | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPAX-26 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | Steel | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Black | 1 | 20A | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | 26 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MALQ-12 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Brass | - | - | 150°C | Bulk | 2008 | M | Active | 1 (Unlimited) | - | 2 | - | 0.500 12.70mm | 25A | 12-22 AWG | 12 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws and Quick Connect Tabs | - | 36 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MC-11 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | Steel | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | - | 2 | 15A | 0.500 12.70mm | 15A | 14-22 AWG | 11 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 22 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |