- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Current Rating (Amps) | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431112-27-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 27 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431111-27-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 27 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431701-19-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430605-19-0 Curtis Industries | 5 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430202-17-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430213-26-0 Curtis Industries | 35 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430300-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430603-26-0 Curtis Industries | 35 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MA-7 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | Steel | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | 2 | 25A | 0.500 12.70mm | 25A | 12-22 AWG | 7 | 22 AWG | 12 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 14 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431712-27-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 27 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430201-24-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430215-24-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431705-19-0 Curtis Industries | 5 |
| Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 19 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433303-17-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431215-21-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430205-20-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430200-20-0 Curtis Industries | 72 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MC-1 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | Steel | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | 2 | 15A | - | 15A | 14-22 AWG | 1 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 2 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431105-11-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 11 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430100-10-0 Curtis Industries | 48 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 10 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |