- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Rows | Current Rating (Amps) | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 431710-28-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 28 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GFTPAX-16 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GFT | Active | 1 (Unlimited) | Black | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 16 | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() GBFTAX-21 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polyphenylene Oxide (PPO) | Steel | - | - | 110°C | Bulk | 2008 | GB | Active | 1 (Unlimited) | Black | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() CBPW-23 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polyester Thermoplastic | - | - | 300V | 140°C | Bulk | 2008 | CB | Active | 1 (Unlimited) | Black | 1 | - | 0.375 9.53mm | 20A | 12-22 AWG | 23 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() MC-3 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | Steel | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | - | 2 | 15A | 0.500 12.70mm | 15A | 14-22 AWG | 3 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | 6 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430205-17-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 17 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430210-26-0 Curtis Industries | 42 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430200-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430601-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430403-26-0 Curtis Industries | 5 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() M-8 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Phenol Formaldehyde (Phenolic) | Steel | Steel | - | 150°C | Bulk | - | M | Active | 1 (Unlimited) | - | 2 | 15A | 0.500 12.70mm | 15A | 14-22 AWG | 8 | 22 AWG | 14 AWG | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 16 | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430202-24-0 Curtis Industries | 35 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Nickel | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432301-21-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432610-21-0 Curtis Industries | 35 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431601-24-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431105-28-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 28 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430215-23-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 23 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430300-23-0 Curtis Industries | 47 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 23 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432610-20-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap, Insulated | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430600-23-0 Curtis Industries | 31 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | - | 1 | - | 0.438 11.12mm | 20A | 12-22 AWG | 23 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | Zinc | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |