- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 325015-11-0 Curtis Industries | 42 |
| Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 11 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws (Not Included) | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-25-0 Curtis Industries | 35 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 25 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-23-0 Curtis Industries | 35 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 23 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325335-04-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 4 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-24-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 24 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325335-24-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 24 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-22-0 Curtis Industries | 47 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 22 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325025-03-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 3 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325341-01-0 Curtis Industries | 10 |
| Datasheet | 5 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | - | 15A | 14-22 AWG | - | 22 AWG | 14 AWG | Barrier Block | PC Pin | 3 Wall (Tri) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325020-21-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 21 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325335-08-0 Curtis Industries | 48 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 8 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-05-0 Curtis Industries | 40 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 5 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325335-11-0 Curtis Industries | 49 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 11 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325232-20-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 20 | 22 AWG | 14 AWG | Barrier Block | Solder Turret | 3 Wall (Tri) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325125-18-0 Curtis Industries | 42 |
| Datasheet | 5 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 18 | 22 AWG | 14 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 325013-24-0 Curtis Industries | In Stock | - | Datasheet | 5 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 300V | 105°C | Bulk | 2008 | 32500 | Active | 1 (Unlimited) | 1 | 0.325 8.26mm | 15A | 14-22 AWG | 24 | 22 AWG | 14 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T37011-01-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 37000 | Active | 1 (Unlimited) | 1 | - | 20A | 12-22 AWG | - | 22 AWG | 12 AWG | Barrier Block | PC Pin | 3 Wall (Tri) | Screws with Captive Plate | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38120-01-0 Curtis Industries | 33 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | - | 20A | 12-22 AWG | - | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | Nickel | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38113-02-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | 0.375 9.53mm | 20A | 12-22 AWG | 2 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() T38058-01-0 Curtis Industries | 18 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 300V | 105°C | Bulk | 2012 | 38000 | Active | 1 (Unlimited) | 1 | - | 20A | 12-22 AWG | - | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.250) | 2 Wall (Dual) | Screws with Captive Plate | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |