- Barrier Type
- Bottom Termination
- Factory Lead Time
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Terminal Screw Material | Terminal Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Rows | Pitch | Current Rating | Wire Gauge | Number of Circuits | Wire Gauge (Max) | Wire Gauge (Min) | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Features | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 433213-24-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430712-20-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole, Right Angle | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 20 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433300-24-0 Curtis Industries | 36 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 24 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110), Insulated | 2 Wall (Dual) | Screws | Zinc | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431215-26-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431305-26-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.110) | 2 Wall (Dual) | Screws (Not Included) | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431612-26-0 Curtis Industries | 36 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | Nickel | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430203-21-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430205-21-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws (Not Included) | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430211-21-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430603-21-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Wire Wrap | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433213-21-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 433211-21-0 Curtis Industries | 36 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 21 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431102-26-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 430111-26-0 Curtis Industries | 10 |
| Datasheet | 4 Weeks | Chassis, Panel, Through Hole | Chassis, Panel; Through Hole | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431712-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Nickel | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431713-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel, Stainless | Steel | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431401-28-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 28 | 22 AWG | 12 AWG | Barrier Block | Quick Connect (0.187) | 2 Wall (Dual) | Screws | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 431700-25-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Through Hole | Through Hole, Right Angle | Polypropylene (PP) | Steel | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 25 | 22 AWG | 12 AWG | Barrier Block | PC Pin | 2 Wall (Dual) | Screws | Zinc | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432101-26-0 Curtis Industries | 49 |
| Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | - | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | PC Pin, Insulated | 2 Wall (Dual) | Screws | - | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 432212-26-0 Curtis Industries | In Stock | - | Datasheet | 4 Weeks | Chassis, Panel | Chassis, Panel | Polypropylene (PP) | Brass | - | 600V | 105°C | Bulk | 2008 | 43000 | Active | 1 (Unlimited) | 1 | 0.438 11.12mm | 20A | 12-22 AWG | 26 | 22 AWG | 12 AWG | Barrier Block | Solder Turret, Insulated | 2 Wall (Dual) | Screws | Nickel | Flange | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |