- Factory Lead Time
- Material - Insulation
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Stripping Length
- Terminal Width
- Termination Style
- Type
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Wire Gauge (Max)
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6104500 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | 2008 | Active | 1 (Unlimited) | - | Disconnect | 4 | Gray | Screw | - | - | 300V | - | - | - | 30A | 24 AWG | 10 AWG | 10-24 AWG | 5mm x 20mm | 0.5-4mm2 | 10mm | Fuse, Lever | - | 10.0mm | - | Non-RoHS Compliant | - | ||
![]() 6104110 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | DIN Rail | Polyamide | Polyamide (PA66), Nylon 6/6 | - | - | 500V | 2008 | Active | 1 (Unlimited) | - | Disconnect | - | - | Screw | CSA, UL, VDE | - | 300V | - | - | - | 30A | 24 AWG | 10 AWG | 10-24 AWG | 5mm x 20mm | 0.5-6mm2 | 10mm | Fuse, Lever | LED | 10.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106001 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102007 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | Screw | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102101 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 24A | - | 630V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Push In, Spring | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 1-2.5mm2 | 12mm | - | - | 5.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6104101 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 630V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Push In, Spring | - | - | 600V | - | - | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 1.5-4mm2 | 15mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6104000 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | - | 600V | - | - | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102050 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 16A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Disconnect | 2 | Gray | Screw | - | - | 600V | - | - | 1 | 20A | 22 AWG | 12 AWG | 12-22 AWG | - | 0.5-4mm2 | 10mm | Switch, Knife | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106000 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Obsolete | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | RoHS Compliant | - | ||
![]() 6110110 Curtis Industries | In Stock | - | - | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | 30A | 750V | 2009 | Active | 1 (Unlimited) | Screw | Disconnect | 2 | - | Screw | - | 2 | 600V | 1 | 30A | 1 | 30A | 20 AWG | 6 AWG | 6-20 AWG | 1 1/4 x 1/4 | 1.5-16mm2 | 12mm | Fuse, Lever | LED | 10.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106006 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102001 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Screw | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106004 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Green, Yellow | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106007 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106005 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6106008 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 41A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | - | 600V | - | - | 1 | 50A | 22 AWG | 8 AWG | 8-22 AWG | - | 0.5-10mm2 | 12mm | - | - | 7.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102003 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Brown | Screw | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102008 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6102006 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | Screw | - | - | 600V | - | - | 1 | 20A | 24 AWG | 12 AWG | 12-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 5.0mm | - | Non-RoHS Compliant | - | ||
![]() 6104008 Curtis Industries | In Stock | - | Datasheet | 8 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2008 | Active | 1 (Unlimited) | - | Feed Through | 2 | Red | Screw | - | - | 600V | - | - | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - |